- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-18N300JX Panasonic | In Stock | - | - | - | - | - | - | 0302 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U14470JX Panasonic | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47Ohm | - | - | - | - | - | 12.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EXB-U28620JX Panasonic | 10000 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 62Ohm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 350μm | - | 2mm | 1mm | - | RoHS Compliant | - | ||
![]() EXB-V8V220GV Panasonic | 31 |
| - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 8 | Concave | - | 200 ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | 50V | - | - | 800μm | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() EXB-24N100JX Panasonic | 24046 |
| - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N150JX Panasonic | 37 |
| - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U24560JX Panasonic | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U28300JX Panasonic | 40 |
| - | - | Tin | Surface Mount | - | Molded | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 5% | - | - | - | - | 8 | SMD/SMT | - | 200 ppm/°C | 30Ohm | - | 125°C | -55°C | - | - | 50V | - | - | 500μm | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 350μm | - | 2mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() EXB-18N390JX Panasonic | 20 |
| - | - | - | - | - | 0302 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U24100JX Panasonic | 10000 | - | - | - | Tin | Surface Mount | - | Molded | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 5% | - | - | - | - | 4 | Convex | - | 200 ppm/°C | 10Ohm | - | 125°C | -55°C | - | - | - | - | - | 650μm | - | - | - | - | - | 2 | - | - | - | - | - | - | 1mm | - | No | RoHS Compliant | - | ||
![]() EXB-N8N100JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXBV4V750GV Panasonic | In Stock | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-U2H4R7JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | -200/+600ppm/°C | 4.7Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28N470JX Panasonic | In Stock | - | - | - | - | - | - | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXBA10E182J Panasonic | In Stock | - | - | - | - | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 125°C | -55°C | - | - | EXB-A | - | 5% | e3 | yes | - | - | 10 | - | EAR99 | 200 ppm/°C | 1.8kOhm | Tin (Sn) | - | - | - | 8533.21.00.20 | - | TR, EMBOSSED, 7 INCH | 1 | - | Chip | ARRAY/NETWORK RESISTOR | 0.063W | 50V | 70°C | - | - | - | 0.063W | BUSSED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-V8V103GV Panasonic | 24705 |
| - | - | - | Surface Mount | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 8 | SMD/SMT | - | 200 ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | - | - | - | 800μm | - | - | - | - | - | 4 | Isolated | - | - | - | 600μm | - | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() EXB-24N510JX Panasonic | 18 |
| - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB18V200JX Panasonic | In Stock | - | - | - | - | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | 20Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXBV8V620GV Panasonic | In Stock | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | 62Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXBV8V511GV Panasonic | In Stock | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 510Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |