- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXBA10P111J Panasonic | In Stock | - | - | 2512 | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 110Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EXB28VR000V Panasonic | In Stock | - | - | SMD/SMT | - | - | - | 8 | - | - | - | Tape & Reel | - | - | - | 8 | - | - | - | 0Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() EXB-S8V103JV Panasonic | In Stock | - | - | 0805 | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EXBV4V471GV Panasonic | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | 470Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EXB-28V510JV Panasonic | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EXBA10E822J Panasonic | In Stock | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 125°C | -55°C | - | 5% | e3 | yes | 10 | - | EAR99 | 200 ppm/°C | 8.2kOhm | Tin (Sn) | - | - | - | 8533.21.00.20 | - | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | - | 70°C | - | - | - | 0.063W | BUSSED | - | - | - | - | Non-RoHS Compliant | ||
![]() EXBV4V821GV Panasonic | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | 820Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EXBV4V123GV Panasonic | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | 12kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EXBV4V183GV Panasonic | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | 18kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EXB-U34102JV Panasonic | In Stock | - | - | 0603 | - | - | - | 4 | - | - | - | Cut Tape | 5% | - | - | - | SMD/SMT | - | - | 1kOhm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | 1.6mm | 1.6mm | - | RoHS Compliant | ||
![]() EXB-U28681JX Panasonic | 33007 |
| - | 0402 | - | - | - | 8 | - | - | - | Cut Tape | 5% | - | - | - | SMD/SMT | - | - | 680Ohm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 350μm | 2mm | 1mm | - | RoHS Compliant | ||
![]() EXB2HV570JV Panasonic | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 57Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EXBS8V105G Panasonic | In Stock | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXBV8V101GV Panasonic | In Stock | - | - | Molded | - | - | - | 8 | - | - | - | - | 2% | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB34V910J Panasonic | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | - | 5% | e3 | yes | 4 | - | - | 200 ppm/°C | 91Ohm | Tin (Sn) | - | - | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 50V | 0606 | 70°C | - | - | - | 0.063W | ISOLATED | - | - | - | - | RoHS Compliant | ||
![]() EXB2HV910J Panasonic | In Stock | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | - | 5% | e3 | yes | 16 | - | - | 200 ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 25V | 1506 | 70°C | - | - | - | 0.063W | ISOLATED | - | - | - | - | RoHS Compliant | ||
![]() EXBS8V302G Panasonic | In Stock | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXBA10P104JV Panasonic | In Stock | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXBE10C241J Panasonic | In Stock | - | - | 1608 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB28V330JV Panasonic | In Stock | - | - | SMD/SMT | - | - | - | 8 | - | - | - | - | - | - | - | 8 | - | - | 200 ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | No | RoHS Compliant |