- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U2H2R4JV Panasonic Electronic Components | 15 |
| - | 3 Weeks | Surface Mount | 1506, Convex, Long Side Terminals | - | - | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | -200/+600ppm/°C | 2.4Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() EXB-S8V121J Panasonic Electronic Components | 2008 |
| - | 12 Weeks | Surface Mount | 2009, Concave, Long Side Terminals | YES | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | ±200ppm/°C | 120Ohm | Tin (Sn) | - | - | - | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() EXB-S8V680J Panasonic Electronic Components | 44 |
| - | 12 Weeks | Surface Mount | 2009, Concave, Long Side Terminals | YES | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | ±200ppm/°C | 68Ohm | Tin (Sn) | - | - | - | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 0.1W | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() EXB-24N3R9JX Panasonic | 35 |
| - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-24N434JX Panasonic | In Stock | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-24N151JX Panasonic | 35 |
| - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-24N392JX Panasonic | In Stock | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-U242R7JX Panasonic | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EXB-U34621JV Panasonic | In Stock | - | - | - | - | - | - | - | 4 | - | 50V | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 620Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | RoHS Compliant |