- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-2HV303JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV112JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV363JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 36kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V114JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 110kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-14V561JX Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 560Ohm | Tin (Sn) | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-2HV164JV Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 160kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV114JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 110kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V393JV Panasonic Electronic Components | 20031 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 39kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | 4 | 50V | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 600μm | No | ROHS3 Compliant | - | ||
![]() EXB-38V823JV Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | 8 | 50V | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 500μm | No | ROHS3 Compliant | - | ||
![]() EXB-2HV224JV Panasonic Electronic Components | 236 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 793.786648μg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 220kOhm | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 250mW | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.25W | 0402 | - | 25V | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | 450μm | No | ROHS3 Compliant | - | ||
![]() EXB-24V750JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 75Ohm | Tin (Sn) | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | 0.063W | 0404 | - | 50V | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-D10C122J Panasonic Electronic Components | 40 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 1.2kOhm | - | Thick Film | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | - | - | 8 | Bussed | 50mW | 0.05W | 558.8μm | 0.026 0.65mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-N8V242JX Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 2.4kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-N8V390JX Panasonic Electronic Components | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 39Ohm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 0.031W | - | - | - | 4 | Isolated | 31mW | 0.031W | 450μm | 0.022 0.55mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-2HV910JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.25W | - | - | 25V | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V362JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 3.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-Q16P223J Panasonic Electronic Components | 36 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±200ppm/°C | 22kOhm | Tin (Sn) | - | - | - | - | 50V | TR | - | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3816 | 0.025W | 1506 | 16 | - | 15 | Bussed | 25mW | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V111JV Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V134JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 130kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V304JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 300kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - |