- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Qualification | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Product Type | Element Power Dissipation | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-V8V560JV Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | - | 56Ohm | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | - | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-34V1R3JV Panasonic Electronic Components | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | 0606 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | - | 1.3Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 100V | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V161JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 160Ohm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | - | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-24V1R6JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | - | 1.6Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 100V | - | - | - | 650μm | - | - | - | - | - | - | 1010 | - | 0404 | 4 | - | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 457.2μm | 0.018 0.45mm | 990.6μm | 990.6μm | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V2R0JV Panasonic Electronic Components | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | 0606 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | - | 2Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 100V | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V912JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 9.1kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | - | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-24V823JX Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 82kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | - | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 1010 | 0.063W | 0404 | 4 | 50V | - | 2 | Isolated | 62.5mW | - | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-A10P222J Panasonic Electronic Components | 606 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | 10 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | - | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | - | 1 | 1.27mm | 3.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 6432 | 0.063W | 2512 | - | 50V | 1225 | 8 | Bussed | 62.5mW | - | 0.063W | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-2HV1R5JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | 1506 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | - | 1.5Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 50V | - | - | - | 500μm | - | - | - | - | - | - | - | - | - | 16 | - | - | 8 | Isolated | 62.5mW | - | - | - | - | - | 558.8μm | 0.022 0.55mm | 3.81mm | 1.6002mm | 450μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-2HV682JV Panasonic Electronic Components | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | - | 6.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | - | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3816 | 0.25W | 1506 | 16 | 25V | - | 8 | Isolated | 62.5mW | - | - | - | - | - | 457.2μm | 0.022 0.55mm | - | - | 450μm | No | ROHS3 Compliant | - | ||
![]() EXB-N8V822JX Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 8.2kOhm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | - | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V154JV Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | - | 150kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | - | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V333JV Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | - | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | - | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - | ||
![]() EXB-V4V221JV Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 220Ohm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | - | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 4 | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - | ||
![]() EXB-V4V152JV Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | - | 1.5kOhm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | - | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-38V751JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 750Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | - | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-24V153JX Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 15kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | - | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 1010 | 0.063W | 0404 | 4 | 50V | - | 2 | Isolated | 62.5mW | - | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-2HV151JV Panasonic Electronic Components | 86500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | - | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | - | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | - | 0.25W | 0402 | - | 25V | - | 8 | Isolated | 62.5mW | - | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-18N564JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | 10000 | Panasonic | - | - | - | - | - | - | - | - | - | - | - | EXB-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | ||
![]() ERJ-C1BFR91U Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic | 1020 (Reversed) | 2550 (Reversed) | 5000 | Panasonic | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 0.000952 oz | - | - | MouseReel | - | ERJ-C1 | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Anti-Sulfrated Wide Terminal High Power Chip Resistor | 910 mOhms | - | - | - | Automotive Grade | - | Resistors | 2 W | - | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2.5 mm | 5 mm | - | - | - | - |