- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-E10C183J Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | - | - | 10 | 25V | - | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V182JV Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 1.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | - | 1206 | - | - | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-A10P184J Panasonic Electronic Components | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 180kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 6432 | 0.063W | 2512 | - | 10 | 50V | 1225 | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-U2HR000V Panasonic Electronic Components | 32 | - | - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | Jumper | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 0.0Ohm | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-E10C392J Panasonic Electronic Components | 1237 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 3.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.063W | - | - | - | 25V | - | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V471JX Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 470Ohm | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 1005 | 0.063W | 0402 | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | 350μm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V182JV Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | IEC60115-9 | 3216 | - | 1206 | - | 8 | - | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 600μm | No | - | ROHS3 Compliant | - | ||
![]() EXB-14V392JX Panasonic Electronic Components | 8019 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | 12.5V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 3.9kOhm | Tin (Sn) | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | IEC60115-9 | 0805 | 0.031W | 0302 | - | 4 | - | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | 350μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V474JX Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 470kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | - | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | 350μm | No | - | ROHS3 Compliant | - | ||
![]() EXB-D10C560J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 56Ohm | - | - | - | 25V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.05W | 1206 | - | 10 | - | 0612 | 8 | Bussed | 50mW | 0.05W | 660.4μm | 0.026 0.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-24V560JX Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | 793.786648μg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 56Ohm | Tin (Sn) | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 1010 | 0.063W | 0404 | - | - | 50V | - | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | 350μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-D10C152J Panasonic Electronic Components | 6 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 3216 | 0.05W | 1206 | - | 10 | - | - | 8 | Bussed | 50mW | 0.05W | 660.4μm | 0.026 0.65mm | - | - | - | - | Contains Lead | ||
![]() EXB-V8V272JV Panasonic Electronic Components | 32671 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | IEC60115-9 | 3216 | - | 1206 | - | - | 50V | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 600μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V4V333JV Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 33kOhm | Tin (Sn) | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | IEC60115-9 | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 600μm | No | - | ROHS3 Compliant | - | ||
![]() EXB-38V243JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-24V242JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 2.4kOhm | Tin (Sn) | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 1010 | 0.063W | 0404 | - | - | 50V | - | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-V8V133JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 13kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | IEC60115-9 | 3216 | - | 1206 | - | - | 50V | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-V8V434JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 430kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | IEC60115-9 | 3216 | - | 1206 | - | - | 50V | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-Q16P153J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±200ppm/°C | 15kOhm | Tin (Sn) | - | - | 50V | TR | - | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.025W | - | - | 16 | 25V | - | 15 | Bussed | 25mW | - | 558.8μm | 0.022 0.55mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-24V202JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 2kOhm | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 1010 | 0.063W | 0404 | 350μm | - | - | - | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | No | - | ROHS3 Compliant | - |