- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-34V304JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 300kOhm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-34V471JV Panasonic Electronic Components | 4710 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 470Ohm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0603 | 4 | 50V | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | No | ROHS3 Compliant | - | ||
![]() EXB-38V433JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 43kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-24V151JX Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | - | - | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 150Ohm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | 1010 | 0.063W | 0404 | 4 | - | - | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | ROHS3 Compliant | - | ||
![]() EXB-38V2R4JV Panasonic Electronic Components | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 2.4Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 100V | - | - | 800μm | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-N8V820JX Panasonic Electronic Components | 1337 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 82Ohm | - | 125°C | -55°C | - | - | - | - | 100V | - | - | 500μm | 1mm | - | - | Not | - | - | - | 8 | - | - | 4 | Isolated | 31mW | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-A10P124J Panasonic Electronic Components | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 120kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | 6432 | 0.063W | 2512 | 10 | 50V | 1225 | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-18V150JX Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | WRAPAROUND | - | - | 1 | 12.5V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 15Ohm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | 1106 | 0.1W | 0502 | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-24V333JX Panasonic Electronic Components | 33899 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 33kOhm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | 1010 | 0.063W | 0404 | 4 | 50V | - | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | - | ||
![]() EXB-28V122JX Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V2R7JV Panasonic Electronic Components | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 2.7Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 100V | - | - | 800μm | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-38V4R3JV Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 4.3Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 100V | - | - | 800μm | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | 500μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-D10C470J Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | 3216 | 0.05W | 1206 | - | 25V | - | 8 | Bussed | 50mW | 0.05W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV564JV Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 560kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | 16 | 25V | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-38V6R8JV Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 6.8Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 100V | - | - | 800μm | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | 500μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-2HV244JV Panasonic Electronic Components | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 240kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | 25V | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV3R3JV Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | 1506 | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 3.3Ohm | - | 125°C | -55°C | Thick Film | Automotive AEC-Q200 | - | 250mW | 50V | - | - | 500μm | - | - | - | - | - | - | - | 16 | - | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | 3.8mm | 1.6002mm | 450μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-2HV3R9JV Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | 1506 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 3.9Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | 16 | - | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | 3.81mm | 1.6002mm | 450μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-2HV6R8JV Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | 1506 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 6.8Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 50V | - | - | 500μm | - | - | - | - | 2010 | - | - | 16 | - | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | 3.81mm | 1.6002mm | 450μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-Q16P104J Panasonic Electronic Components | 31 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 100kOhm | Tin (Sn) | - | - | - | - | - | - | 25V | TR | - | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.025W | - | 16 | - | - | 15 | Bussed | 25mW | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead |