- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-V8V433JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 43kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V114JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 110kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V112JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V163JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 16kOhm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V362JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 3.6kOhm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V433JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 43kOhm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V204JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 200kOhm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V164JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 160kOhm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V754JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 750kOhm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V620JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 62Ohm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V301JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 300Ohm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V512JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 5.1kOhm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V912JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 9.1kOhm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-38V271JV Panasonic Electronic Components | 22 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 270Ohm | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-Q16P154J Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±200ppm/°C | 150kOhm | Tin (Sn) | - | - | 50V | TR | - | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.025W | - | 16 | 25V | 15 | Bussed | 25mW | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V823JV Panasonic Electronic Components | 31 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 82kOhm | Tin (Sn) | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | 4 | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | 600μm | No | ROHS3 Compliant | - | ||
![]() EXB-V4V910JV Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 91Ohm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V431JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 430Ohm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V361JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 360Ohm | Tin (Sn) | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V622JV Panasonic Electronic Components | 20045 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 6.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - |