- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Case Size | Case Size per Element | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Qualification | Resistance Value (Ohm) | Resistor Values | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Product Type | Element Power Dissipation | First Element Resistance | Product | Product Category | Power Rating (W) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-V8V364JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 360kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V304JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 300kOhm | Tin (Sn) | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V243JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 24kOhm | Tin (Sn) | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V364JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 360kOhm | Tin (Sn) | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V114JV Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 110kOhm | Tin (Sn) | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V684JV Panasonic Electronic Components | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 680kOhm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 4 | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-S8V432J Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 4.3kOhm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.1W | - | - | 100V | - | 4 | Isolated | 100mW | - | 0.1W | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-A10P680J Panasonic Electronic Components | 151 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | - | 68Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 6432 | 0.063W | 2512 | 10 | 50V | 1225 | 8 | Bussed | 62.5mW | - | 0.063W | - | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V151JX Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 150Ohm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V3R6JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 3.6Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | - | - | 8 | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | - | 457.2μm | 0.018 0.45mm | 2.0066mm | 990.6μm | 350μm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-V8V820JV Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | - | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-U18360JX Panasonic | In Stock | - | - | - | - | - | - | 0502(4 X 0201) | - | - | 8 | - | 8 | Panasonic | 0502 | 0201 | ISOL | ±0.1 | EAR99 | 10000 | ±0.1 | 8533.21.00.20 | ±0.1 | Panasonic | + 125 C | 125 | 12.5 | - 55 C | -55 | Surface Mount | - | Rectangular | SMD | 0.031 (1/32) | 0.6 | AEC-Q200 | 36 | 36 Ohms | ±200 | 70 to 125 | 0.4 | 0.000035 oz | - | - | Tape and Reel | - | EXB-U | - | 5% | - | - | Active | - | - | - | - | 200 PPM / C | Array | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | Arrays | Resistor Networks & Arrays | 0.1 (1/10) | 1.4 | 0.35 mm | - | 1.4 mm | 0.6 mm | - | 0.35 | - | Yes with exemptions | - | ||
![]() EXB-28V184JX Panasonic Electronic Components | 39 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | - | 0.063W | - | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V182JV Panasonic Electronic Components | 18924 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | - | 1.8kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 4 | 50V | - | 2 | Isolated | 62.5mW | - | - | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V184JV Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | No | Non-RoHS Compliant | - | ||
![]() EXB-14V182JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | - | 1.8kOhm | Tin (Sn) | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | - | - | - | - | 2 | Isolated | 31mW | - | 0.031W | 1800Ohm | - | - | - | - | - | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V912JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 9.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | - | 8 | - | - | 4 | Isolated | 62.5mW | - | 0.063W | - | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V113JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 11kOhm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V824JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 820kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | - | 0.063W | - | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V203JX Panasonic Electronic Components | 40024 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 20kOhm | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | 0402 | 8 | 50V | - | 4 | Isolated | 62.5mW | - | 0.063W | - | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | No | ROHS3 Compliant | - |