- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-N8V3R0JX Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 3Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | 4 | Isolated | 31mW | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 1mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V4V151JV Panasonic Electronic Components | 10639 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 150Ohm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | 4 | 50V | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - | ||
![]() EXB-38V180JV Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | ±200ppm/°C | 18Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | - | 1206 | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-V8V752JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 7.5kOhm | - | 125°C | -55°C | - | - | - | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | - | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 1.6002mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V361JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 360Ohm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-14V472JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | 12.5V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Convex | ±200ppm/°C | 4.7kOhm | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28N180JX Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~125°C | Digi-Reel® | 2009 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±200ppm/°C | 18Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-S8V330J Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Bulk | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 33Ohm | Tin (Sn) | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V7R5JX Panasonic Electronic Components | 8636 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | 0804 | 793.786648μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 7.5Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | 0402 | 8 | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | 2.0066mm | 990.6μm | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V361JV Panasonic Electronic Components | 12045 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 360Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V132JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 1.3kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | 0804 | 8 | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EXB-V4V181JV Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 180Ohm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | 4 | 50V | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - | ||
![]() EXB-V4V102JV Panasonic Electronic Components | 53 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Concave | ±200ppm/°C | 1kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-24V752JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 7.5kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | 0.063W | 0404 | - | 50V | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-24V243JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 24kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | 0.063W | 0404 | - | 50V | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-24V913JX Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 91kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | 0.063W | 0404 | - | 50V | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-34V100JV Panasonic Electronic Components | 168 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 10Ohm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 4 | 50V | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V472J Panasonic Electronic Components | 37 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 4.7kOhm | Tin (Sn) | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | 4 | Isolated | 100mW | 0.1W | 889μm | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V304JX Panasonic Electronic Components | 26617 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 300kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V2R7JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 2.7Ohm | - | 125°C | -55°C | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | 0804 | 8 | - | 4 | Isolated | 31mW | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | - | No | ROHS3 Compliant | - |