- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-38V304JV Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 300kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-24V105JX Panasonic Electronic Components | 10000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 1MOhm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1010 | 0.063W | 0404 | - | 50V | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-18V391JX Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 390Ohm | Tin (Sn) | - | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 1106 | 0.1W | 0502 | 8 | 12.5V | - | - | - | 4 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-V8V161JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 160Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-A10P473J Panasonic Electronic Components | 44 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 47kOhm | - | - | - | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | 3.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 6432 | - | 2512 | - | 50V | 1225 | - | 63mW | 8 | Bussed | 62.5mW | - | - | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-D10C683J Panasonic Electronic Components | 19 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 68kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | 10 | 25V | - | - | - | 8 | Bussed | 50mW | 0.05W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-D10C681J Panasonic Electronic Components | 8 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | 10 | 25V | 0612 | - | - | 8 | Bussed | 50mW | 0.05W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-A10P183J Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 18kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 6432 | 0.063W | 2512 | 10 | 50V | 1225 | - | - | 8 | Bussed | 62.5mW | 0.063W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V5R1JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | 1206 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 5.1Ohm | - | 125°C | -55°C | - | - | - | - | - | 100V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 8 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V123JV Panasonic Electronic Components | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | 8 | 50V | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - | ||
![]() ERJ-B3CFR16V Panasonic | In Stock | - | Datasheet | - | Tin | Surface Mount | - | Molded | - | WRAPAROUND | - | - | 2 | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | Flat | EAR99 | 200 ppm/°C | 160mOhm | - | 155°C | -55°C | Thick Film | - | - | 8533.21.00.20 | 500mW | - | TR, PUNCHED, 7 INCH | 1 | - | 1.25mm | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 0.5W | - | - | 150V | 0508 | 70°C | - | - | - | - | - | ISOLATED | 500μm | - | 2mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-34V394JV Panasonic Electronic Components | 4005 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 390kOhm | Tin (Sn) | - | - | Thick Film | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0603 | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ERJ-B3CFR11V Panasonic | In Stock | - | Datasheet | - | Tin | Surface Mount | - | Molded | - | WRAPAROUND | - | - | 2 | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | Flat | EAR99 | 200 ppm/°C | 110mOhm | - | 155°C | -55°C | Thick Film | - | - | 8533.21.00.20 | 500mW | - | TR, PUNCHED, 7 INCH | 1 | - | 1.25mm | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 0.5W | - | - | 150V | 0508 | 70°C | - | - | - | - | - | ISOLATED | 500μm | - | 2mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-28V434JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 430kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-28V624JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 620kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-N8V562JX Panasonic Electronic Components | 6043 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 5.6kOhm | Tin (Sn) | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | - | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V244JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 240kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 2010 | 0.063W | 0804 | 8 | 50V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-S8V471J Panasonic Electronic Components | 4767 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 2009, Concave, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Bulk | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 470Ohm | Tin (Sn) | - | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | - | - | - | 4 | Isolated | 100mW | 0.1W | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-14V274JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 270kOhm | Tin (Sn) | - | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-14V184JX Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 180kOhm | Tin (Sn) | - | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead |