- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-28V182JX Panasonic Electronic Components | 8031 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 1.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | 0402 | 8 | 50V | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V821JV Panasonic Electronic Components | 127008 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | 8 | 50V | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V391JX Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 390Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | 0402 | 8 | 50V | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-14V822JX Panasonic Electronic Components | 7991 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 8.2kOhm | Tin (Sn) | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-24V331JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | ±200ppm/°C | 330Ohm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1010 | 0.063W | 0404 | - | 50V | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-24V620JX Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 62Ohm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | 0.063W | 0404 | - | 50V | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-U2H394JV Panasonic Electronic Components | 15 |
| Datasheet | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 390kOhm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H471JV Panasonic Electronic Components | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 470Ohm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H392JV Panasonic Electronic Components | 45 |
| Datasheet | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 3.9kOhm | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38331JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±200ppm/°C | 330Ohm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38561JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 560Ohm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38390JV Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 39Ohm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38564JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 560kOhm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38474JV Panasonic Electronic Components | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±200ppm/°C | 470kOhm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38680JV Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±200ppm/°C | 68Ohm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38684JV Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 680kOhm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38182JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 1.8kOhm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38184JV Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 180kOhm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U34824JV Panasonic | In Stock | - | Datasheet | - | - | - | 0603 | - | 4 | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 820kOhm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | - | - | Non-RoHS Compliant | - | ||
![]() EXB-U34333JV Panasonic | In Stock | - | Datasheet | 8 Weeks | - | - | 0603 | - | 4 | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 33kOhm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | - | - | RoHS Compliant | - |