- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-38V8R2JV Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | 1206 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 8.2Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | 100V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.6002mm | 500μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-28V274JX Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 270kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-E10C474J Panasonic Electronic Components | 36 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 470kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.063W | - | - | 25V | - | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-14V100JX Panasonic Electronic Components | 110892 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 10Ohm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | 600μm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 0805 | 0.031W | 0302 | - | - | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-2HV182JV Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | - | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 1.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.25W | - | - | - | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-U24330JX Panasonic | In Stock | - | Datasheet | - | Tin | Surface Mount | - | Molded | - | 4 | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | Convex | - | 200 ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | - | - | - | 650μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-V8V431JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 430Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V302JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-14V680JX Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 68Ohm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0806 | 0.031W | 0302 | 4 | - | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | - | ||
![]() EXB-24V43R2FX Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | 0404 | - | - | - | -55°C~125°C | Digi-Reel® | 2010 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±1% | - | - | Active | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 43.2Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | - | - | 650μm | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 0.018 0.45mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-A10P823J Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | - | 8 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | - | ±200ppm/°C | 82kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 6432 | 0.063W | 2512 | 10 | - | 1225 | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-34V183JV Panasonic Electronic Components | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 18kOhm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 4 | 50V | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-14V101JX Panasonic Electronic Components | 8609 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | 4 | - | 170.097139μg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 100Ohm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | 600μm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 0805 | 0.031W | 0302 | - | - | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-S8V153J Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 793.786648μg | 1 | - | -55°C~125°C | Bulk | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 15kOhm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 2.2mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 0.1W | - | - | 100V | - | 4 | Isolated | 100mW | 0.1W | 700μm | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-14V270JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 27Ohm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0806 | 0.031W | 0302 | 4 | - | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-E10C681J Panasonic Electronic Components | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | - | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 4021 | 0.063W | 1608 | 10 | 25V | - | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-24V1R5JX Panasonic Electronic Components | 7891 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | 0404 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 1.5Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | 100V | - | - | 650μm | - | - | - | - | - | 1010 | - | 0404 | 4 | - | - | 2 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | 990.6μm | 990.6μm | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-V4V4R7JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | 4 | 0606 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 4.7Ohm | - | 125°C | -55°C | - | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V1R0JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1Ohm | - | 125°C | -55°C | - | - | - | 100V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 1.6002mm | 600μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-V8V1R1JV Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 1.1Ohm | - | 125°C | -55°C | - | - | - | 100V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 8 | - | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | 3.2004mm | 1.6002mm | 600μm | No | Non-RoHS Compliant | Contains Lead |