- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-E10C272J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.063W | - | - | 25V | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-24N621JX Panasonic | In Stock | - | - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8N394JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-28N754JX Panasonic | In Stock | - | - | - | - | - | - | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-V8V753JV Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V620JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 62Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-U2H4R3JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | -200/+600ppm/°C | 4.3Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-A10E102J Panasonic Electronic Components | 4000 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 1kOhm | Tin (Sn) | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | 3.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.063W | - | - | 50V | 8 | Bussed | 63mW | 0.063W | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-24V4R7JX Panasonic Electronic Components | 10511 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | 0404 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 4.7Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | 100V | - | - | 650μm | - | - | - | - | - | 1010 | - | 0404 | 4 | - | 2 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | 990.6μm | 990.6μm | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-34V181JV Panasonic Electronic Components | 31 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 180Ohm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 4 | 50V | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-34V823JV Panasonic Electronic Components | 35951 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 82kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 4 | 50V | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V6R2JV Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 6.2Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | 500μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-24V183JX Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 18kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | 0.063W | 0404 | 4 | 50V | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | - | ||
![]() EXB-N8V561JX Panasonic Electronic Components | 11010 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 560Ohm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | 0804 | 8 | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-34V132JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 1.3kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV821JV Panasonic Electronic Components | 1436 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.25W | - | - | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-Q16P152J Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5kOhm | Tin (Sn) | - | - | - | - | 50V | TR | - | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.025W | - | 16 | 25V | 15 | Bussed | 25mW | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V332JX Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 3.3kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-U28240JX Panasonic | In Stock | - | - | 8 Weeks | Tin | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 24Ohm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 350μm | - | 2mm | 1mm | - | - | RoHS Compliant | - | ||
![]() EXB-V8V562JV Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - |