- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-28NR000X Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8V224JX Panasonic Electronic Components | 7475 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 220kOhm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | 0804 | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V750JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 75Ohm | Tin (Sn) | - | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-E10C271J Panasonic Electronic Components | 8989558 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | - | ±200ppm/°C | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 4021 | 0.063W | 1608 | 10 | 25V | - | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V363JX Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 36kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-18V183JX Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 18kOhm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 1106 | 0.1W | 0502 | 8 | 12.5V | - | 4 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-A10P152J Panasonic Electronic Components | 3881 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 6432 | 0.063W | 2512 | 10 | 50V | 1225 | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V121JX Panasonic Electronic Components | 4220 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 120Ohm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-S8V102J Panasonic Electronic Components | 10820 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 100V | -55°C~125°C | Bulk | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 1kOhm | - | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 2.2mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 0.1W | - | - | - | - | 4 | Isolated | 100mW | 0.1W | 700μm | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-38V163JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-D10C820J Panasonic Electronic Components | 36 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | 10 | 25V | - | 8 | Bussed | 50mW | 0.05W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-D10C821J Panasonic Electronic Components | 6 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | 10 | 25V | - | 8 | Bussed | 50mW | 0.05W | 558.8μm | 0.026 0.65mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-N8V754JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 750kOhm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV132JV Panasonic Electronic Components | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 1.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | 25V | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV433JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 43kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.25W | - | - | 25V | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V752JX Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 7.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | - | ||
![]() EXB-28V684JX Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 680kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 2010 | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-28V111JX Panasonic Electronic Components | 998890 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-D6JP000A Panasonic Electronic Components | 5347 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 6 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2003 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | Jumper | - | - | Active | 1 (Unlimited) | 6 | Concave | - | 200 ppm/°C | 0.0Ohm | - | 125°C | -55°C | - | - | - | 500mW | - | - | - | 1.905mm | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | 3.2mm | 1.6002mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-D10C153J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 10 | 10.007382mg | 8 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | - | - | 0612 | 8 | Bussed | 50mW | 0.05W | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | Contains Lead |