- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-V4V112JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 1.1kOhm | Tin (Sn) | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V240J Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 24Ohm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V910J Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 91Ohm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V164J Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 160kOhm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V912J Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 9.1kOhm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V131J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 130Ohm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.1W | - | - | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V363JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 36kOhm | Tin (Sn) | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | 50V | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-E10C273J Panasonic Electronic Components | 24 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | - | 8 | Bussed | 62.5mW | 0.063W | 660.4μm | 0.026 0.65mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-U38153JV Panasonic Electronic Components | 10000 | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 15kOhm | - | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-D10C273J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | 10 | 25V | 8 | Bussed | 50mW | 0.05W | 558.8μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-D10C563J Panasonic Electronic Components | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | - | - | 8 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 56kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | 10 | - | 8 | Bussed | 50mW | 0.05W | 660.4μm | 0.026 0.65mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EXB-28V623JX Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 62kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-28V4R3JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | 0804 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 4.3Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | 2.0066mm | 990.6μm | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-28N100JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~125°C | Digi-Reel® | 2009 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 10Ohm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-S8V201J Panasonic Electronic Components | 172537 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Digi-Reel® | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 200Ohm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 2.2mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 0.1W | - | - | 100V | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-14V564JX Panasonic Electronic Components | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 560kOhm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-14V681JX Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 680Ohm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-28V1R3JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | 0804 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 1.3Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | 2.0066mm | 990.6μm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-28V1R2JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | 0804 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 1.2Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | 2.0066mm | 990.6μm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-14V820JX Panasonic Electronic Components | 80000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 82Ohm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | 2 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | - |