- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-28N330JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~125°C | Digi-Reel® | 2009 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 33Ohm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28N150JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~125°C | Digi-Reel® | 2009 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 15Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 0.018 0.45mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V1R0JX Panasonic Electronic Components | 15064 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | 0804 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | 100V | - | - | 500μm | - | - | - | - | - | 2010 | - | - | 8 | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | 2.0066mm | 1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V181JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 180Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-24V270JX Panasonic Electronic Components | 16427 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 27Ohm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1010 | 0.063W | 0404 | - | 50V | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-18V333JX Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 33kOhm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 1106 | 0.1W | 0502 | 8 | 12.5V | 4 | Isolated | 31mW | 0.031W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-U2H330JV Panasonic Electronic Components | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | 16 | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 33Ohm | - | - | - | - | Automotive AEC-Q200 | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U24270JX Panasonic | 25 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EXB-F8V823G Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | - | - | - | -55°C~125°C | Bulk | 2007 | EXB | 0.786Lx0.100W 19.96mmx2.54mm | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 82kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 4 | Isolated | 200mW | - | 4.953mm | 0.195 4.95mm | 19.9644mm | 2.54mm | 2.54mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-N8V620JX Panasonic Electronic Components | 24045 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 62Ohm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-V4V560JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 56Ohm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | 4 | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - | ||
![]() EXB-14V223JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 22kOhm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0806 | 0.031W | 0302 | 4 | - | 2 | Isolated | 31mW | 0.031W | 355.6μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-N8V684JX Panasonic Electronic Components | 15408 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 680kOhm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | 8 | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EXB-28V120JX Panasonic Electronic Components | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | 50V | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-24V124JX Panasonic Electronic Components | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | 793.786648μg | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 120kOhm | Tin (Sn) | - | - | Thick Film | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1010 | 0.063W | 0404 | - | - | 2 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | - | ||
![]() EXB-N8V272JX Panasonic Electronic Components | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 2.7kOhm | Tin (Sn) | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | 0.031W | - | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-Q16P221J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±200ppm/°C | 220Ohm | Tin (Sn) | - | - | - | - | - | 50V | TR | - | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3816 | 0.025W | 1506 | 16 | 25V | 15 | Bussed | 25mW | - | 558.8μm | 0.022 0.55mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-N8V3R3JX Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 3.3Ohm | - | 125°C | -55°C | - | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | 0804 | 8 | - | 4 | Isolated | 31mW | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-28V3R3JX Panasonic Electronic Components | 31 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | 0804 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 3.3Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | 100V | - | - | 500μm | - | - | - | - | - | 2010 | - | 0804 | 8 | - | 4 | Isolated | 62.5mW | - | 355.6μm | 0.018 0.45mm | 2.0066mm | 990.6μm | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-38V912JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 9.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - |