- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-U2H102JV Panasonic Electronic Components | 45 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 1kOhm | - | - | - | Automotive AEC-Q200 | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U2H101JV Panasonic Electronic Components | 32 |
| - | 3 Weeks | - | Surface Mount | 1506, Convex, Long Side Terminals | - | - | 16 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 100Ohm | - | - | - | Automotive AEC-Q200 | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 63mW | - | - | 450μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-A10P391J Panasonic Electronic Components | 6113 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | 8 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | - | ±200ppm/°C | 390Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 6432 | 0.063W | 2512 | 10 | - | 1225 | 8 | Bussed | 62.5mW | 0.063W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-14V470JX Panasonic Electronic Components | 15977 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 47Ohm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | 600μm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | 0805 | 0.031W | 0302 | - | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-A10E271J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 270Ohm | Tin (Sn) | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | 50V | - | 8 | Bussed | 63mW | 0.063W | - | - | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-U343R9JV Panasonic | In Stock | - | Datasheet | - | - | - | 0603 | - | - | 4 | - | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 3.9Ohm | - | 125°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | 500μm | - | 1.6mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N7R5JX Panasonic | In Stock | - | - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8N182JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24N9R1JX Panasonic | 29 |
| - | - | - | - | 0404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-N8N8R2JX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-V4N220JV Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-24V300JX Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 30Ohm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | 0.063W | 0404 | - | 50V | - | 2 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-14V333JX Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 33kOhm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | 4 | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-2HV510JV Panasonic Electronic Components | 55486 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 250mW | 25V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 1005 | 0.25W | 0402 | - | - | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-D10C331J Panasonic Electronic Components | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | 10.007382mg | 8 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 640μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.05W | 1206 | - | - | - | 8 | Bussed | 50mW | 0.05W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-E10C332J Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0.063W | - | - | 25V | - | 8 | Bussed | 62.5mW | 0.063W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-38V130JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 13Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V624JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 620kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | 620000Ohm | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V164JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 160kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-38V302JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | 3000Ohm | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - |