- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Brand | Case Size | Case Size per Element | Case Style | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package Shape | Package Type | Product Depth (mm) | Qualification | Resistance Value (Ohm) | RoHS | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Product Type | Element Power Dissipation | Network Type | First Element Resistance | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-38V913JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | - | 91kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | - | - | - | 91000Ohm | - | - | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-A10P824J Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | - | 820kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | - | - | 100V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 6432 | 0.063W | 2512 | - | - | 1225 | - | 8 | Bussed | 62.5mW | - | 0.063W | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-N8V682JX Panasonic Electronic Components | 42723 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 6.8kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | - | 8 | - | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V274JX Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 270kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | 0804 | 8 | - | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V824JX Panasonic Electronic Components | 30927 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 820kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | - | 8 | - | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V334JV Panasonic Electronic Components | 34 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | - | 330kOhm | - | - | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 3216 | - | 1206 | 8 | 50V | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V514JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 510kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | - | 8 | - | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V512JX Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 5.1kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.031W | 0804 | 8 | - | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-18V182JX Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 1.8kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 1106 | 0.1W | 0502 | 8 | 12.5V | - | - | 4 | Isolated | 31mW | - | 0.031W | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-S8V272J Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | - | 2.7kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | 0.1W | - | - | 100V | - | - | 4 | Isolated | 100mW | - | 0.1W | - | - | - | - | 700μm | 0.035 0.90mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HN220JV Panasonic | In Stock | - | - | - | - | - | - | 1506(8 X 0602) | - | - | - | - | - | 16 | Panasonic | 1506 | 0602 | Molded | EAR99 | 5000 | Panasonic | 125 | -55 | Surface Mount | - | Rectangular | SMD | 1.6 | AEC-Q200 | 22 | Details | ±200 | 70 to 125 | 0.5 | - | - | Tape and Reel | - | EXB-N | - | 5% | - | - | Unconfirmed | - | - | - | - | - | Array | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | - | - | 8 | - | - | Resistor Networks & Arrays | - | - | - | Resistor Networks & Arrays | 3.8 | - | - | - | - | - | 0.45 | - | Yes with exemptions | - | ||
![]() EXB-2HV823JV Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | - | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | 50V | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.25W | - | - | - | - | - | 8 | Isolated | 62.5mW | - | - | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | - | No | ROHS3 Compliant | - | ||
![]() ERJ-B3CFR062V Panasonic | In Stock | - | Datasheet | - | Tin | Surface Mount | - | Molded | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | Flat | EAR99 | 200 ppm/°C | - | 62mOhm | - | 155°C | -55°C | Thick Film | - | - | 8533.21.00.20 | - | 500mW | - | TR, PUNCHED, 7 INCH | 1 | - | 1.25mm | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | - | 0.5W | - | - | 150V | 0508 | 70°C | - | - | - | - | - | ISOLATED | - | - | - | 500μm | - | 2mm | - | - | - | - | RoHS Compliant | - | ||
![]() ERJ-B3CFR091V Panasonic | 17 |
| Datasheet | - | Tin | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | Flat | EAR99 | 200 ppm/°C | - | 91mOhm | - | 155°C | -55°C | Thick Film | - | - | 8533.21.00.20 | - | 500mW | - | TR, PUNCHED, 7 INCH | 1 | - | 1.25mm | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | - | 0.5W | - | - | 150V | 0508 | 70°C | - | - | - | - | - | ISOLATED | - | - | - | 500μm | - | 2mm | - | - | - | No | RoHS Compliant | - | ||
![]() EXB-E10C123J Panasonic Electronic Components | 19 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | ±200ppm/°C | - | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 4021 | 0.063W | 1608 | 10 | 25V | - | - | 8 | Bussed | 62.5mW | - | 0.063W | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-U28R000X Panasonic | 170 | - | - | - | Tin | Surface Mount | - | Molded | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 200 ppm/°C | - | 0Ohm | - | 125°C | -55°C | - | - | - | - | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | - | - | - | - | - | 350μm | - | 2mm | 1mm | - | - | - | RoHS Compliant | - | ||
![]() EXB-2HV300JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | - | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | 25V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | - | 0.25W | - | - | - | - | - | 8 | Isolated | 62.5mW | - | - | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-28V1R8JX Panasonic Electronic Components | 31 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 1.8Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | 457.2μm | 0.018 0.45mm | 2.0066mm | 990.6μm | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-28N390JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Digi-Reel® | 2009 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 39Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | - | 0.018 0.45mm | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28N270JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Digi-Reel® | 2009 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | - | 27Ohm | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | - | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - |