- Series
- Packaging
- Circuit Type
- Height
- Number of Pins
- Number of Resistors
- Temperature Coefficient
- Tolerance
- Depth
- Factory Lead Time
- Height Seated (Max)
- Military Standard
Attribute column
Manufacturer
Panasonic Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Impedance | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-V8V430JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 43Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V132JV Panasonic Electronic Components | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 1.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 3216 | - | 1206 | - | 50V | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-U38161JV Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 160Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38134JV Panasonic Electronic Components | 37 |
| - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 130kOhm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U38151JV Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 150Ohm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-U34822JV Panasonic | 20 |
| Datasheet | - | - | - | 0603 | - | 4 | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 8.2kOhm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | 500μm | - | 1.6mm | 1.6mm | - | - | Non-RoHS Compliant | - | ||
![]() EXB-S8V224J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 220kOhm | Tin (Sn) | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 0.1W | - | - | 100V | - | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-S8V752J Panasonic Electronic Components | 8 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2009, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.200Lx0.087W 5.08mmx2.20mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 7.5kOhm | Tin (Sn) | - | - | - | - | - | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 0.1W | - | - | 100V | - | 4 | Isolated | 100mW | 0.1W | - | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-U28473JX Panasonic | In Stock | - | - | 8 Weeks | - | - | 0402 | - | 8 | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | - | - | 47kOhm | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-U38101JV Panasonic Electronic Components | 37 | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | ±200ppm/°C | 100Ohm | - | - | - | Automotive AEC-Q200 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 63mW | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-V4V562JV Panasonic Electronic Components | 11947 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 5.6kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | 1616 | - | 0606 | 4 | 50V | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - | ||
![]() EXB-N8V204JX Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 200kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-N8V563JX Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 56kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 0.031W | 0804 | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V162JX Panasonic Electronic Components | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 1.6kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-N8V564JX Panasonic Electronic Components | 17215 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 560kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 0.031W | 0804 | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V751JX Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | ±200ppm/°C | 750Ohm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | 0.031W | - | 8 | - | - | 4 | Isolated | 31mW | 0.031W | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V272JV Panasonic Electronic Components | 34077 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 2.7kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EXBS8V104J Panasonic | 901 | - | - | - | Surface Mount | - | SMD/SMT | - | 8 | - | - | - | - | - | - | - | 5% | - | - | - | - | 8 | SMD/SMT | 200 ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | - | 4 | Isolated | 100mW | - | - | - | 5.1mm | 2.2mm | - | No | RoHS Compliant | - | ||
![]() EXB-24ATJA2RX Panasonic | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EXB-V4V122JV Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | ±200ppm/°C | 1.2kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | Chip | ARRAY/NETWORK RESISTOR | IEC60115-9 | - | - | - | 4 | 50V | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | Non-RoHS Compliant | Contains Lead |