- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Temperature Coefficient
- Packing Method
- Construction
- ECCN Code
- HTS Code
- Terminal Shape
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Panasonic Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Network Type | First Element Resistance | Resistance Law | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERA-V15J103V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 10kOhm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 8533.21.00.30 | 63mW | TR, PUNCHED, 7 INCH | 63mW | - | 800μm | Chip | - | - | Not | - | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | 450μm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | ||
![]() EVM3VSX50BY3 Panasonic Electronic Components | 2150 | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | PANASONIC CORP | - | - | 100 °C | -40 °C | SMT, 1512 | 1.4 mm | 3.75 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 240 deg | - | - | - | - | 25% | - | - | - | - | - | - | EAR99 | 250 ppm/°C | - | 3300 Ω | - | - | - | - | - | 8533.40.80.50 | - | TR, 7 INCH | - | - | - | Trimmer | TRIMMER | compliant | - | - | - | 0.15 W | - | SCREW | 50 V | 1512 | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | ||
![]() EVM7JSW30BQ2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | 2 mm | 3.7 mm | - | SMT | 3.4 mm | Obsolete | No | - | - | - | - | EVM7J | 25% | - | - | - | - | - | - | - | 250 ppm/°C | - | 470 Ω | - | - | - | - | - | - | - | TR | - | - | - | Sealed | POTENTIOMETER | unknown | - | - | - | 0.05 W | - | - | 15 V | 1513 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM2GSX80BQ3 Panasonic Electronic Components | 78000 | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | PANASONIC CORP | - | - | 100 °C | -40 °C | ROHS COMPLIANT | 0.85 mm | 2.81 mm | RECTANGULAR PACKAGE | SMT | 2.2 mm | Obsolete | Yes | 300 deg | - | - | - | - | 20% | - | - | - | - | - | - | - | 250 ppm/°C | - | 4700 Ω | - | - | - | - | - | - | - | TR, 7 INCH | - | - | - | Trimmer | TRIMMER | unknown | - | - | - | 0.15 W | - | SCREW | 50 V | 1109 | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | ||
![]() EVM2GSX80BE4 Panasonic Electronic Components | 30000 | - | Datasheet | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | 100 °C | -40 °C | - | 0.85 mm | 2.81 mm | - | SMT | 2.2 mm | Obsolete | Yes | 300 deg | - | - | - | EVM-2 | 20% | - | - | - | - | - | - | EAR99 | 250 ppm/°C | - | 22000 Ω | - | - | - | - | - | 8533.40.80.50 | - | TR, 7 Inch | - | - | - | Trimmer | POTENTIOMETER | unknown | - | - | - | 0.15 W | - | - | 50 V | 1109 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ3KF4642V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM1DSW30BS4 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | PANASONIC CORP | - | - | 100 °C | -40 °C | 4MM, SQUARE, 3PINS, ROHS COMPLIANT | 1.4 mm | 4.5 mm | RECTANGULAR PACKAGE | SMT | 3.8 mm | Obsolete | Yes | 260 deg | - | - | - | - | 25% | - | - | - | - | - | - | EAR99 | 250 ppm/°C | - | 68000 Ω | - | - | - | - | - | 8533.40.80.50 | - | TR, 7 INCH | - | - | - | Trimmer | TRIMMER | unknown | - | - | - | 0.2 W | - | SCREW | 50 V | 1815 | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | ||
![]() ERJB3BG5R6V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | PANASONIC CORP | - | 2 | 155 °C | -55 °C | CHIP | 0.5 mm | 1.25 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Active | Yes | - | - | - | - | - | 2% | e3 | Yes | - | - | - | - | EAR99 | 200 ppm/°C | - | 5.6 Ω | TIN | - | - | - | - | 8533.21.00.30 | - | TR, PUNCHED, 7 INCH | - | 1 | - | Rectangular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 0.33 W | - | - | 150 V | 0508 | 70 °C | - | - | ISOLATED | 5.6 Ω | - | - | - | - | - | - | ||
![]() ERJ2RKD200X Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | PANASONIC CORP | ERJ2R | - | 125 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | - | - | - | 0.5% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | 20 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | STANDARD: IEC-60115-8 | 8533.21.00.30 | - | TR, PUNCHED PAPER, 7 INCH | - | - | - | - | FIXED RESISTOR | compliant | - | - | - | 0.063 W | - | - | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM3GSX50B52 Panasonic Electronic Components | 58000 | - | Datasheet | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | 100 °C | -40 °C | - | 1.62 mm | 3.8 mm | - | SMT | 3.1 mm | Obsolete | Yes | 300 deg | - | - | - | - | 20% | - | - | - | - | - | - | - | 250 ppm/°C | - | 500 Ω | - | - | - | - | - | - | - | TR, 7 Inch | - | - | - | Trimmer | POTENTIOMETER | unknown | - | - | - | 0.15 W | - | - | 50 V | 1512 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM3GSX50B15 Panasonic Electronic Components | 42000 | - | Datasheet | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | 100 °C | -40 °C | - | 1.62 mm | 3.8 mm | - | SMT | 3.1 mm | Obsolete | Yes | 300 deg | - | - | - | EVM-3G | 20% | - | - | - | - | - | - | EAR99 | 250 ppm/°C | - | 100000 Ω | - | - | - | - | - | 8533.40.80.50 | - | TR, 7 Inch | - | - | - | Trimmer | POTENTIOMETER | unknown | - | - | - | 0.15 W | - | - | 50 V | 1512 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM3GSX50B13 Panasonic Electronic Components | 58000 | - | Datasheet | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | 100 °C | -40 °C | - | 1.62 mm | 3.8 mm | - | SMT | 3.1 mm | Obsolete | Yes | 300 deg | - | - | - | EVM-3G | 20% | - | - | - | - | - | - | EAR99 | 250 ppm/°C | - | 1000 Ω | - | - | - | - | - | 8533.40.80.50 | - | TR, 7 Inch | - | - | - | Trimmer | POTENTIOMETER | unknown | - | - | - | 0.15 W | - | - | 50 V | 1512 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJXGNJ474U Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | PANASONIC CORP | - | - | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | - | SMT | 0.2 mm | Active | Yes | - | - | - | - | - | 5% | e3 | - | - | - | - | - | EAR99 | 200 ppm/°C | - | 470000 Ω | TIN OVER NICKEL | - | - | - | - | 8533.21.00.30 | - | TR, Embossed, 7 Inch | - | - | - | Rectangular | FIXED RESISTOR | compliant | - | IEC60115-8 | - | 0.031 W | - | - | 15 V | 01005 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM3WSX80BY3 Panasonic Electronic Components | 3000 | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | PANASONIC CORP | - | - | 100 °C | -40 °C | 3MM, SQUARE, 3 PINS, ROHS COMPLIANT | 0.95 mm | 3.75 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 240 deg | - | - | - | - | 25% | - | - | - | - | - | - | EAR99 | 250 ppm/°C | - | 3300 Ω | - | - | - | - | - | 8533.40.80.50 | - | TR, 7 INCH | - | - | - | Trimmer | TRIMMER | compliant | - | - | - | 0.15 W | - | SCREW | 50 V | 1512 | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | ||
![]() EVM2NSX80B33 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | PANASONIC CORP | - | - | 100 °C | -40 °C | 2MM, SQUARE, 3PINS, ROHS COMPLIANT | 0.81 mm | 2.81 mm | RECTANGULAR PACKAGE | SMT | 2.2 mm | Obsolete | Yes | 260 deg | - | - | - | - | 25% | e3/e4 | Yes | - | - | - | - | EAR99 | 250 ppm/°C | - | 3000 Ω | TIN/PALLADIUM | - | - | - | - | 8533.40.80.50 | - | TR, 7 INCH | - | - | - | Trimmer | TRIMMER | unknown | - | - | - | 0.15 W | - | SCREW | 50 V | 1109 | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | ||
![]() 2105664 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM3GSX50B16 Panasonic Electronic Components | 18000 | - | Datasheet | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | 100 °C | -40 °C | - | 1.62 mm | 3.8 mm | - | SMT | 3.1 mm | Obsolete | Yes | 300 deg | - | - | - | EVM-3G | 20% | - | - | - | - | - | - | EAR99 | 250 ppm/°C | - | 1000000 Ω | - | - | - | - | - | 8533.40.80.50 | - | TR, 7 Inch | - | - | - | Trimmer | POTENTIOMETER | unknown | - | - | - | 0.15 W | - | - | 50 V | 1512 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H1JT1330F Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM7JSW30B53 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | 100 °C | -40 °C | - | 2 mm | 3.7 mm | - | SMT | 3.4 mm | Obsolete | No | 260 deg | - | - | - | EVM7J | 25% | - | - | - | - | - | - | EAR99 | - | - | 5000 Ω | - | - | - | - | - | - | - | - | - | - | - | Sealed | POTENTIOMETER | unknown | - | - | - | 0.05 W | - | - | 15 V | 1513 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZNR14K431 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |