- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Temperature Coefficient
- Packing Method
- Construction
- ECCN Code
- HTS Code
- Terminal Shape
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Panasonic Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERA-V33J820V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 82Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | 558.8μm | 1.6002mm | 787.4μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-W33J331X Panasonic Electronic Components | 9165 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAW | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3300ppm/°C | Temperature Sensitive | 330Ohm | Metal Film | Temperature Correction Circuits | 0.03W 1/32W | - | 31mW | 100V | TR, PUNCHED, 7 INCH | 30mW | - | Chip | - | 1005 | 0.031W | 0402 | 406.4μm | 990.6μm | 508μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J103V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 10kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | 1.25mm | Chip | Not | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | ||
![]() ERA-W33J330X Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAW | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 33Ohm | Metal Film | Temperature Correction Circuits | 0.03W 1/32W | 8533.21.00.30 | 31mW | 100V | TR, PUNCHED, 7 INCH | 30mW | - | Chip | - | 1005 | 0.031W | 0402 | 350μm | 1mm | 500μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V15J390V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 1500ppm/°C | Temperature Sensitive | 39Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | 450μm | 1.6mm | 800μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-W27J681X Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAW | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2700ppm/°C | Temperature Sensitive | 680Ohm | Metal Film | Temperature Correction Circuits | 0.03W 1/32W | - | 31mW | 100V | TR, PUNCHED, 7 INCH | 30mW | - | Chip | - | 1005 | 0.031W | 0402 | 406.4μm | 990.6μm | 508μm | Non-RoHS Compliant | Contains Lead | ||
![]() ERA-S33J221V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 220Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | Non-RoHS Compliant | Contains Lead | ||
![]() ERA-V15J560V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 1500ppm/°C | Temperature Sensitive | 56Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | 800μm | Chip | Not | 1608 | 0.063W | 0603 | 450μm | 1.6mm | 800μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V15J100V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 1500ppm/°C | Temperature Sensitive | 10Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | 450μm | 1.6mm | 800μm | ROHS3 Compliant | - | ||
![]() ERA-S15J101V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | ERAS | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 1500ppm/°C | Temperature Sensitive | 100Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | - | 100mW | - | - | - | 2012 | - | 0805 | 609.6μm | 2.0066mm | 1.25mm | ROHS3 Compliant | Not Applicable | ||
![]() ERA-S15J821V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 820Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.2446mm | Non-RoHS Compliant | Contains Lead | ||
![]() ERA-S15J332V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 3.3kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | 1.25mm | Chip | Not | 2012 | 0.1W | 0805 | 609.6μm | 2mm | 1.2446mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S39J5R6V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3900ppm/°C | Temperature Sensitive | 5.6Ohms | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERA-V27J182V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 2.012816mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2700ppm/°C | Temperature Sensitive | 1.8kOhm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | 800μm | Chip | Not | 1608 | 0.063W | 0603 | 450μm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | ||
![]() ERA-V39J390V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3900ppm/°C | Temperature Sensitive | 39Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | 558.8μm | 1.6002mm | 787.4μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S27J472V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2700ppm/°C | Temperature Sensitive | 4.7kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-W27J331X Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAW | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2700ppm/°C | Temperature Sensitive | 330Ohm | Metal Film | Temperature Correction Circuits | 0.03W 1/32W | 8533.21.00.30 | 31mW | 100V | TR, PUNCHED, 7 INCH | 30mW | 500μm | Chip | Not | 1005 | 0.031W | 0402 | 350μm | 1mm | 500μm | ROHS3 Compliant | - | ||
![]() ERA-V15J152J Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | - | ERAV | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1500ppm/°C | Temperature Sensitive | 1.5kOhms | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERA-V15J821V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 1500ppm/°C | Temperature Sensitive | 820Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | 558.8μm | 1.6002mm | 800μm | Non-RoHS Compliant | Contains Lead | ||
![]() ERA-S15J121V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 120Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Contains Lead |