- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Temperature Coefficient
- Packing Method
- Construction
- ECCN Code
- HTS Code
- Terminal Shape
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Panasonic Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERA-V15J122V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 2.012816mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 1.2kOhm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | 450μm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | ||
![]() ERA-S27J332V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2700ppm/°C | Temperature Sensitive | 3.3kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.2446mm | ROHS3 Compliant | Lead Free | ||
![]() ERA-S27J272V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2700ppm/°C | Temperature Sensitive | 2.7kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.25mm | ROHS3 Compliant | Lead Free | ||
![]() ERA-V39J151V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3900ppm/°C | Temperature Sensitive | 150Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | TR, PUNCHED, 7 INCH | 63mW | 800μm | Chip | Not | 1608 | 0.063W | 0603 | 450μm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | ||
![]() ERA-V33J221V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 2.012816mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3300ppm/°C | Temperature Sensitive | 220Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | TR, PUNCHED, 7 INCH | 63mW | 800μm | Chip | Not | 1608 | 0.063W | 0603 | 558.8μm | 1.6mm | 800μm | Non-RoHS Compliant | Contains Lead | ||
![]() ERA-S33J820V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3300ppm/°C | Temperature Sensitive | 82Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.2446mm | Non-RoHS Compliant | Contains Lead | ||
![]() ERA-S33J270V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 27Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.25mm | Non-RoHS Compliant | Contains Lead | ||
![]() ERA-S15J120V Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 12Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J470V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 47Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | ||
![]() ERA-S15J122V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 1500ppm/°C | Temperature Sensitive | 1.2kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | ||
![]() ERA-S27J470V Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2700ppm/°C | Temperature Sensitive | 47Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S27J102V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2700ppm/°C | Temperature Sensitive | 1kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J682V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 6.8kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.2446mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J222V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 2.2kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | 1.25mm | Chip | Not | 2012 | 0.1W | 0805 | 609.6μm | 2mm | 1.2446mm | ROHS3 Compliant | - | ||
![]() ERA-S33J561V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3300ppm/°C | Temperature Sensitive | 560Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | 1.25mm | Chip | Not | 2012 | 0.1W | 0805 | 609.6μm | 2mm | 1.2446mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S33J680V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 68Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.2446mm | Non-RoHS Compliant | Contains Lead | ||
![]() ERA-S33J331V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 330Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S39J6R8V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3900ppm/°C | Temperature Sensitive | 6.8Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S39J820V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3900ppm/°C | Temperature Sensitive | 82Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | 500μm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | ||
![]() ERA-V15J680V Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 2.012816mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 68Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | 558.8μm | 1.6002mm | 800μm | ROHS3 Compliant | Contains Lead |