- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Temperature Coefficient
- Packing Method
- Construction
- ECCN Code
- HTS Code
- Terminal Shape
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Panasonic Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERA-S27J561V Panasonic Electronic Components | 6687 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2700ppm/°C | Temperature Sensitive | 560Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | Chip | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V15J820V Panasonic Electronic Components | 8472 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 2.012816mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 82Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | Chip | 1608 | 0.063W | 0603 | 450μm | 1.6mm | 800μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S39J221V Panasonic Electronic Components | 4990 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3900ppm/°C | Temperature Sensitive | 220Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | Chip | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J150V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 15Ohm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | Chip | 2012 | 0.1W | 0805 | 609.6μm | 2.0066mm | 1.2446mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J182V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | 1500ppm/°C | Temperature Sensitive | 1.8kOhm | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | - | 100mW | - | 2012 | - | 0805 | 609.6μm | 2.0066mm | 1.25mm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-W33J271X Panasonic Electronic Components | 6904 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAW | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 270Ohm | Metal Film | Temperature Correction Circuits | 0.03W 1/32W | - | 31mW | 100V | TR, PUNCHED, 7 INCH | 30mW | Chip | 1005 | 0.031W | 0402 | 406.4μm | 1mm | 500μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-W33J181X Panasonic Electronic Components | 6324 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAW | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3300ppm/°C | Temperature Sensitive | 180Ohm | Metal Film | Temperature Correction Circuits | 0.03W 1/32W | - | 31mW | 100V | TR, PUNCHED, 7 INCH | 30mW | Chip | 1005 | 0.031W | 0402 | 406.4μm | 1mm | 500μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-W33J151X Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAW | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 150Ohm | Metal Film | Temperature Correction Circuits | 0.03W 1/32W | - | 31mW | 100V | TR, PUNCHED, 7 INCH | 30mW | Chip | 1005 | 0.031W | 0402 | 406.4μm | 990.6μm | 500μm | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V27J621V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2700ppm/°C | Temperature Sensitive | 620Ohm | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | - | - | TR, PUNCHED, 7 INCH | 63mW | - | 1608 | 0.063W | 0603 | - | - | - | ROHS3 Compliant | - |