- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Temperature Coefficient
- Packing Method
- Construction
- ECCN Code
- HTS Code
- Terminal Shape
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Panasonic Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Resistance Law |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVM1DSW30BS4 Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 4MM, SQUARE, 3PINS, ROHS COMPLIANT | - | 1.4 mm | 4.5 mm | RECTANGULAR PACKAGE | SMT | 3.8 mm | Obsolete | Yes | 260 deg | - | 25% | - | - | EAR99 | 250 ppm/°C | 68000 Ω | - | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | unknown | - | 0.2 W | SCREW | - | 50 V | - | 1815 | - | 1 | VERTICAL | LINEAR | ||
![]() WM-034BZ102 Panasonic Electronic Components | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ1WRQFR27U Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | ERJ1WR | 125 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 0.27 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | - | - | - | - | 2512 | 70 °C | - | - | - | ||
![]() ERJ2RFK2322X Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX1HZGR15H Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | ERX1H | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 5 mm | 12.5 mm | RECTANGULAR PACKAGE | SMT | 5.6 mm | Active | Yes | - | ERX-H | 2% | e3 | Yes | EAR99 | 350 ppm/°C | 0.15 Ω | Tin (Sn) | FLAME PROOF | 8533.21.00.30 | TAPE, EMBOSSED | Chip | FIXED RESISTOR | compliant | - | 1 W | - | - | - | - | 3522 | 70 °C | - | - | - | ||
![]() EVM3GSX50BY3 Panasonic Electronic Components | 4000 | - | Datasheet | - | - | - | - | PANASONIC CORP | - | 100 °C | -40 °C | - | - | 1.62 mm | 3.8 mm | - | SMT | 3.1 mm | Obsolete | Yes | 300 deg | EVM-3G | 20% | - | - | EAR99 | 250 ppm/°C | 3300 Ω | - | - | 8533.40.80.50 | TR, 7 Inch | Trimmer | POTENTIOMETER | unknown | - | 0.15 W | - | - | 50 V | - | 1512 | - | - | - | - | ||
![]() ERX3SZGR15 Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | PANASONIC CORP | - | 235 °C | -55 °C | AXIAL LEADED | 5.5 mm | - | 15 mm | - | Axial | - | Obsolete | Yes | - | - | 2% | e3 | - | EAR99 | 300 ppm/°C | 0.15 Ω | Tin (Sn) | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 3 W | - | 38 mm | 350 V | 0.8 mm | - | 70 °C | - | - | - | ||
![]() EVM3WSX80B34 Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | SMT, 1512 | - | 0.95 mm | 3.75 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 240 deg | - | 25% | - | - | EAR99 | 250 ppm/°C | 30000 Ω | - | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | compliant | - | 0.15 W | SCREW | - | 50 V | - | 1512 | - | 1 | VERTICAL | LINEAR | ||
![]() EVM7LSX00BE2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | PANASONIC CORP | - | 100 °C | -40 °C | - | - | 2.6 mm | 3.7 mm | - | SMT | 3.4 mm | Obsolete | No | 260 deg | - | 25% | - | - | EAR99 | - | 220 Ω | - | - | 8533.40.80.50 | - | Sealed | TRIMMER | unknown | - | 0.05 W | - | - | 15 V | - | 1513 | - | - | - | - | ||
![]() EVM3WSX80BY3 Panasonic Electronic Components | 3000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 3MM, SQUARE, 3 PINS, ROHS COMPLIANT | - | 0.95 mm | 3.75 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 240 deg | - | 25% | - | - | EAR99 | 250 ppm/°C | 3300 Ω | - | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | compliant | - | 0.15 W | SCREW | - | 50 V | - | 1512 | - | 1 | VERTICAL | LINEAR | ||
![]() ERJXGNJ474U Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | - | 125 °C | -55 °C | CHIP | - | 0.13 mm | 0.4 mm | - | SMT | 0.2 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 470000 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, Embossed, 7 Inch | Rectangular | FIXED RESISTOR | compliant | IEC60115-8 | 0.031 W | - | - | 15 V | - | 01005 | 70 °C | - | - | - | ||
![]() ERJ3GEJ104V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM2NSX80B33 Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 2MM, SQUARE, 3PINS, ROHS COMPLIANT | - | 0.81 mm | 2.81 mm | RECTANGULAR PACKAGE | SMT | 2.2 mm | Obsolete | Yes | 260 deg | - | 25% | e3/e4 | Yes | EAR99 | 250 ppm/°C | 3000 Ω | TIN/PALLADIUM | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | unknown | - | 0.15 W | SCREW | - | 50 V | - | 1109 | - | 1 | VERTICAL | LINEAR | ||
![]() EVM3GSX50BE4 Panasonic Electronic Components | 4000 | - | Datasheet | - | - | - | - | PANASONIC CORP | - | 100 °C | -40 °C | - | - | 1.62 mm | 3.8 mm | - | SMT | 3.1 mm | Obsolete | Yes | 300 deg | EVM-3G | 20% | - | - | EAR99 | 250 ppm/°C | 22000 Ω | - | - | 8533.40.80.50 | TR, 7 Inch | Trimmer | POTENTIOMETER | unknown | - | 0.15 W | - | - | 50 V | - | 1512 | - | - | - | - | ||
![]() 2105664 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERSL20J202U Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM1ESX30B34 Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 4MM, SQUARE, 3PINS, ROHS COMPLIANT | - | 1.4 mm | 4.2 mm | RECTANGULAR PACKAGE | SMT | 3.8 mm | Obsolete | Yes | 260 deg | - | 25% | - | - | EAR99 | 250 ppm/°C | 30000 Ω | - | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | unknown | - | 0.2 W | SCREW | - | 50 V | - | 1715 | - | 1 | VERTICAL | LINEAR | ||
![]() ERJ-3EKF3653 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM7JSW30BQ3 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | PANASONIC CORP | - | - | - | - | - | 2 mm | 3.7 mm | - | SMT | 3.4 mm | Obsolete | No | - | EVM7J | 25% | - | - | EAR99 | 250 ppm/°C | 4700 Ω | - | - | 8533.40.80.50 | TR | Sealed | POTENTIOMETER | unknown | - | 0.05 W | - | - | 15 V | - | 1513 | - | - | - | - | ||
![]() ERJ-6RND2003V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |