- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Temperature Coefficient
- Packing Method
- Construction
- ECCN Code
- HTS Code
- Terminal Shape
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Panasonic Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVM7LSX00BE2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | PANASONIC CORP | - | 100 °C | -40 °C | - | - | 2.6 mm | 3.7 mm | - | SMT | 3.4 mm | Obsolete | No | 260 deg | - | 25% | - | - | EAR99 | - | 220 Ω | - | - | 8533.40.80.50 | - | Sealed | TRIMMER | unknown | - | 0.05 W | - | - | 15 V | - | 1513 | - | - | - | - | - | - | - | ||
![]() ERX1SG1R0V Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | PANASONIC CORP | - | 200 °C | -55 °C | AXIAL LEADED | 2.8 mm | - | 9 mm | - | Axial | - | Obsolete | Yes | - | - | 2% | e3 | Yes | EAR99 | 350 ppm/°C | 1 Ω | Tin (Sn) | FLAME PROOF, IEC60115-4 | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 1 W | - | 30 mm | 350 V | 0.65 mm | - | 70 °C | - | - | - | - | - | - | ||
![]() EVM2GSX80BE5 Panasonic Electronic Components | 100000 | - | Datasheet | - | - | - | - | PANASONIC CORP | - | 100 °C | -40 °C | - | - | 0.85 mm | 2.81 mm | - | SMT | 2.2 mm | Obsolete | Yes | 300 deg | EVM-2 | 20% | - | - | EAR99 | 250 ppm/°C | 220000 Ω | - | - | 8533.40.80.50 | TR, 7 Inch | Trimmer | POTENTIOMETER | unknown | - | 0.15 W | - | - | 50 V | - | 1109 | - | - | - | - | - | - | - | ||
![]() ERAS39J510V Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | - | 125 °C | -40 °C | , 0805 | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 5% | - | - | EAR99 | 3900 ppm/°C | 51 Ω | - | - | 8533.21.00.30 | TR, PUNCHED, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | - | - | - | 0805 | 70 °C | - | - | - | - | - | - | ||
![]() ERZC20DK330 Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | PANASONIC CORP | - | 85 °C | -40 °C | , | - | - | - | DISK PACKAGE | - | - | Obsolete | Yes | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | 0.2 W | - | - | 26 V | - | - | - | RADIAL | - | - | 20 V | - | 23 J | ||
![]() ERJ-3GEYJ10V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX12SJ1R8V Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | PANASONIC CORP | - | 130 °C | -55 °C | AXIAL LEADED | 2.3 mm | - | 6.35 mm | - | Axial | - | Obsolete | Yes | - | - | 5% | e3 | - | EAR99 | 350 ppm/°C | 1.8 Ω | Tin (Sn) | FLAME PROOF, IEC60115-4 | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 0.5 W | - | 30 mm | 300 V | 0.65 mm | - | 70 °C | - | - | - | - | - | - | ||
![]() ERX2HZGR82H Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 5.8 mm | 15 mm | RECTANGULAR PACKAGE | SMT | 6.4 mm | Active | Yes | - | - | 2% | e3 | Yes | EAR99 | 350 ppm/°C | 0.82 Ω | Tin (Sn) | FLAME PROOF | 8533.21.00.30 | TAPE, EMBOSSED | Chip | FIXED RESISTOR | compliant | - | 2 W | - | - | - | - | 4725 | 70 °C | - | - | - | - | - | - | ||
![]() EVM2NSX80B35 Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 2MM, SQUARE, 3PINS, ROHS COMPLIANT | - | 0.81 mm | 2.81 mm | RECTANGULAR PACKAGE | SMT | 2.2 mm | Obsolete | Yes | 260 deg | - | 25% | e3/e4 | Yes | EAR99 | 250 ppm/°C | 300000 Ω | TIN/PALLADIUM | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | unknown | - | 0.15 W | SCREW | - | 50 V | - | 1109 | - | - | 1 | VERTICAL | - | LINEAR | - | ||
![]() ERJ3GEY202V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM-034DP Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERAV15J202V Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | - | 125 °C | -40 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 5% | - | - | EAR99 | 1500 ppm/°C | 2000 Ω | - | - | 8533.21.00.30 | TR, PUNCHED, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.063 W | - | - | - | - | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() ERX1SZGR56 Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | PANASONIC CORP | - | 235 °C | -55 °C | AXIAL LEADED | 2.8 mm | - | 9 mm | - | Axial | - | Obsolete | Yes | - | - | 2% | e3 | - | EAR99 | 350 ppm/°C | 0.56 Ω | Tin (Sn) | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 1 W | - | 30 mm | 350 V | 0.65 mm | - | 70 °C | - | - | - | - | - | - | ||
![]() EWTS5MWB21 Panasonic Electronic Components | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM2NSX80BS4 Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 2MM, SQUARE, 3PINS, ROHS COMPLIANT | - | 0.81 mm | 2.81 mm | RECTANGULAR PACKAGE | SMT | 2.2 mm | Obsolete | Yes | 260 deg | - | 25% | e3/e4 | Yes | EAR99 | 250 ppm/°C | 68000 Ω | TIN/PALLADIUM | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | unknown | - | 0.15 W | SCREW | - | 50 V | - | 1109 | - | - | 1 | VERTICAL | - | LINEAR | - | ||
![]() ERA14HD1004 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM3SSX50BY4 Panasonic Electronic Components | 2000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 3MM, SQUARE, 3 PINS, ROHS COMPLIANT | - | 1.4 mm | 3.75 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 260 deg | - | 25% | - | - | EAR99 | 250 ppm/°C | 33000 Ω | - | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | compliant | - | 0.15 W | SCREW | - | 50 V | - | 1512 | - | - | 1 | VERTICAL | - | LINEAR | - | ||
![]() ERG2HJ220H Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 2 | PANASONIC CORP | - | 180 °C | -55 °C | - | - | 5.8 mm | 15 mm | - | SMT | 6.4 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 350 ppm/°C | 22 Ω | Tin (Sn) | - | - | TR | Chip | FIXED RESISTOR | compliant | - | 2 W | - | - | - | - | 5925 | - | - | - | - | - | - | - | ||
![]() EVM2NSX80BE2 Panasonic Electronic Components | 66000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 2MM, SQUARE, 3PINS, ROHS COMPLIANT | - | 0.81 mm | 2.81 mm | RECTANGULAR PACKAGE | SMT | 2.2 mm | Obsolete | Yes | 260 deg | - | 25% | e3/e4 | Yes | EAR99 | 250 ppm/°C | 220 Ω | TIN/PALLADIUM | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | unknown | - | 0.15 W | SCREW | - | 50 V | - | 1109 | - | - | 1 | VERTICAL | - | LINEAR | - | ||
![]() ERJ1WYJ202U Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | ERJ | 125 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | - | - | 250 V | - | 2512 | 70 °C | - | - | - | - | - | - |