- Rated Power Dissipation (P)
- Resistance
- Tolerance
- Temperature Coefficient
- Packing Method
- Construction
- ECCN Code
- HTS Code
- Terminal Shape
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Panasonic Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERA-V27J151V Panasonic Electronic Components | 3910 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2700ppm/°C | Temperature Sensitive | 150Ohm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | - | 558.8μm | 1.6002mm | 787.4μm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J820V Panasonic Electronic Components | 3569 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 82Ohm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | - | 609.6μm | 2.0066mm | 1.25mm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J472V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 4.7kOhm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | - | 500μm | 2mm | 1.25mm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-W27J102X Panasonic Electronic Components | 2050 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAW | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2700ppm/°C | Temperature Sensitive | 1kOhm | - | Metal Film | Temperature Correction Circuits | 0.03W 1/32W | 8533.21.00.30 | 31mW | 100V | TR, PUNCHED, 7 INCH | 30mW | - | Chip | - | 1005 | 0.031W | 0402 | - | 350μm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | ||
![]() ERA-S15J331V Panasonic Electronic Components | 11 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | 5.499807mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 330Ohm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | - | 500μm | 2mm | 1.25mm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V27J331V Panasonic Electronic Components | 63 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 2700ppm/°C | Temperature Sensitive | 330Ohm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | - | 450μm | 1.6mm | 800μm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V33J471V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3300ppm/°C | Temperature Sensitive | 470Ohm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | 800μm | Chip | Not | 1608 | 0.063W | 0603 | - | 558.8μm | 1.6mm | 800μm | - | ROHS3 Compliant | - | ||
![]() ERA-S15J100V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1500ppm/°C | Temperature Sensitive | 10Ohm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | - | 100mW | - | - | - | 2012 | - | 0805 | - | 500μm | 2mm | 1.25mm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S15J560V Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 1500ppm/°C | Temperature Sensitive | 56Ohm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | - | 500μm | 2mm | 1.25mm | - | ROHS3 Compliant | - | ||
![]() ERA-V15J120V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | 2.012816mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 12Ohm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | - | 450μm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() ERA-V27J332V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 2700ppm/°C | Temperature Sensitive | 3.3kOhm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | - | - | 63mW | - | - | - | 1608 | - | 0603 | - | 450μm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() ERA-V39J271V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | YES | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3900ppm/°C | Temperature Sensitive | 270Ohm | Tin (Sn) | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | - | - | TR, PUNCHED, 7 INCH | - | - | Chip | - | - | 0.063W | - | 0603 | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERA-S33J102V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 3300ppm/°C | Temperature Sensitive | 1kOhm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | 1.25mm | Chip | Not | 2012 | 0.1W | 0805 | - | 500μm | 2mm | 1.25mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERA-V27J680V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2700ppm/°C | Temperature Sensitive | 68Ohm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | 800μm | Chip | Not | 1608 | 0.063W | 0603 | - | 450μm | 1.6mm | 800μm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V15J681V Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1500ppm/°C | Temperature Sensitive | 680Ohm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | 800μm | Chip | Not | 1608 | 0.063W | 0603 | - | 450μm | 1.6mm | 800μm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S27J681V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2700ppm/°C | Temperature Sensitive | 680Ohm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | - | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | - | 609.6μm | 2.0066mm | 1.2446mm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V39J150V Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | 2.012816mg | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | 3900ppm/°C | Temperature Sensitive | 15Ohm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | - | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | - | Chip | - | 1608 | 0.063W | 0603 | - | 450μm | 1.6mm | 800μm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-V27J471V Panasonic Electronic Components | 3989 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAV | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 2700ppm/°C | Temperature Sensitive | 470Ohm | - | Metal Film | Temperature Correction Circuits | 0.063W 1/16W | 8533.21.00.30 | 63mW | - | TR, PUNCHED, 7 INCH | 63mW | 800μm | Chip | Not | 1608 | 0.063W | 0603 | - | 450μm | 1.6mm | 800μm | - | ROHS3 Compliant | Contains Lead | ||
![]() ERA-S39J100V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3900ppm/°C | Temperature Sensitive | 10Ohm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | - | 500μm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() ERA-S33J101V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERAS | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3300ppm/°C | Temperature Sensitive | 100Ohm | - | Metal Film | Temperature Correction Circuits | 0.1W 1/10W | 8533.21.00.30 | 100mW | - | TR, PUNCHED, 7 INCH | 100mW | - | Chip | - | 2012 | 0.1W | 0805 | - | 500μm | 2mm | 1.25mm | - | Non-RoHS Compliant | Contains Lead |