- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-2SJ153V Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | 700V | -55°C~235°C | Cut Tape (CT) | 2014 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 15kOhm | - | - | - | Metal Oxide Film | - | IEC60115-4, FLAME PROOF | - | 2W | - | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | Not | - | 2W | - | - | 800 μm | - | Flame Proof, Safety | 4mm | - | No | ROHS3 Compliant | - | ||
![]() ERX-3FJSR68E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | - | 300 ppm/°C | 680mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-12DJ104 Panasonic Electronic Components | 52 |
| - | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 350V | -55°C~235°C | Bulk | - | ERG | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 100kOhm | Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | Not | - | 0.5W | 30mm | - | - | - | Flame Proof, Safety | 2.3mm | - | - | ROHS3 Compliant | - | ||
![]() ERG-2SJ472A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 4.7kOhms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | Not | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | 12mm | - | ROHS3 Compliant | - | ||
![]() ERG-1SJ393A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | 600V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 39kOhms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | 350V | - | 1W | - | - | - | - | - | - | - | - | 650 μm | - | Flame Proof, Safety | 2.8mm | 9mm | No | ROHS3 Compliant | - | ||
![]() ERX-2SJ1R6V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | - | - | WIRE | - | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.6Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERX-2SJ1R3V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 350 ppm/°C | 1.3Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERX-2SJR51E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 350 ppm/°C | 510mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | - | 12mm | - | RoHS Compliant | - | ||
![]() ERX-2SJR27V Panasonic | In Stock | - | - | - | Tin | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 270mOhm | - | 200°C | -55°C | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 0.8 mm | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() ERO-S2PHF3602 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 36kOhm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | 30mm | - | 450 μm | - | - | 1.7mm | - | - | RoHS Compliant | - | ||
![]() ERG-2SJ303 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 700V | -55°C~235°C | Bulk | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 30kOhm | Bright Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 2W | 350V | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | - | - | 2W | 30mm | - | 800 μm | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-2SJ183V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 18kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERX-2SJ3R6V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 350 ppm/°C | 3.6Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERX2SJ2R0V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 2Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERX-2SJR24E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 240mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERX-1SJ8R2V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 8.2Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-5SJ753 Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 1kV | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | - | 200 ppm/°C | 75kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 5W | - | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 5W | - | 500V | 800 μm | 70°C | - | 8mm | 24mm | No | RoHS Compliant | - | ||
![]() ERG-1FJS182E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.8kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | 350V | 800 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERD-S1TJ5R6V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | 300V | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -350ppm/°C | 5.6Ohm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | 300V | AMMO PACK | 500mW | - | FIXED RESISTOR | unknown | - | - | 0.5W | 20mm | - | 600 μm | - | - | 2.3mm | - | - | RoHS Compliant | - | ||
![]() ERO-S2PHF9R31 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 9.31Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | 30mm | - | - | - | - | 1.7mm | 3.2004mm | - | RoHS Compliant | Lead Free |