- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Resistor Type | Reach Compliance Code | Lead Length | Lead Diameter | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERD-S2TJ623V Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | 250V | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS2 | 0.067Diax0.126L 1.70mmx3.20mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -350ppm/°C | 62kOhm | Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 20mm | 450 μm | 1.7mm | - | RoHS Compliant | - | ||
![]() ERD-S2TJ242V Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | Axial | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS2 | 0.067Diax0.126L 1.70mmx3.20mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | - | - | -150/ -350ppm/°C | 2.4kOhms | - | 155°C | -55°C | Carbon Film | 0.25W 1/4W | - | - | 250V | - | 250mW | - | - | 20mm | - | - | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERD-S2TJ1R6V Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS2 | 0.067Diax0.126L 1.70mmx3.20mm | ±5% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 1.6Ohm | Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | - | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 20mm | 0.45 mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ERO-S2PHF2R20 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 2.2Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF2R15 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | Axial | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 2.15Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | 30mm | - | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF2R61 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | Axial | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 2.61Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | 30mm | - | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF2R87 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 2.87Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF2R43 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 2.43Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF18R7 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 18.7Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF17R8 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 17.8Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF2R21 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | Axial | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 2.21Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | 30mm | - | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF17R4 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 17.4Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF9R09 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 9.09Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF16R9 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 16.9Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF14R0 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 14Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF25R5 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 25.5Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF23R7 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 23.7Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF21R5 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 21.5Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF20R5 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 20.5Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF19R1 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 19.1Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free |