- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Product Weight (g) | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Power Rating (W) | Product Length (mm) | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX3SJ6R8V Panasonic | In Stock | - | - | 13 Weeks | - | Tin | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 300 ppm/°C | 6.8Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | 5.5mm | 15mm | - | - | RoHS Compliant | ||
![]() ERG5SJ104 Panasonic | 22 |
| - | - | NRND (Last Updated: 2 years ago) | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 3.54 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | PANASONIC CORP | 0.8 | 38 | Panasonic Electronic Components | ERG5SJ104 | +200°C | 200 | 500 | -55°C | -55 | Through Hole | 235 °C | -55 °C | AXIAL LEADED | 8 mm | 24 mm | Cylindrical | Axial | End Of Life | 8 | 100K | 6.71 | Compliant | Yes | ±200 | 70 to 235 | Not Formed | - | 500 V | 500 V | Bulk | ERG | 5% | e3 | Yes | LTB | - | Axial | EAR99 | ±200ppm/°C | 100kΩ | Tin (Sn) | 200 °C | -55 °C | Metal Film, Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 5W | - | Tubular | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 5 W | 38 mm | 500 V | 800 µm | 70 °C | 5 | 24 | 8 mm | 24 mm | - | No SVHC | RoHS Compliant | ||
![]() ERX-3FJS5R6E Panasonic | In Stock | - | - | - | - | Tin | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 5.6Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | 5.5mm | 15mm | - | - | RoHS Compliant | ||
![]() ERX-3FJSR24E Panasonic | In Stock | - | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 240mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | 5.5mm | 15mm | No | - | RoHS Compliant | ||
![]() ERX-1SJ2R0E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | 5% | e3 | yes | - | 2 | Radial | EAR99 | 350 ppm/°C | 2Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | ||
![]() ERX-1SJR75E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 750mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | ||
![]() ERX-3SJR62V Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | - | - | WIRE | - | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 300 ppm/°C | 620mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | 5.5mm | 15mm | - | - | RoHS Compliant | ||
![]() ERX-2SJ1R3E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.3Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | No | - | RoHS Compliant | ||
![]() ERX-3SJ1R2V Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 300 ppm/°C | 1.2Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | 5.5mm | 15mm | No | - | RoHS Compliant | ||
![]() ERX-2SJR75V Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 750mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | - | 70°C | - | - | 4mm | 12mm | No | - | RoHS Compliant | ||
![]() ERX-2SJ5R6V Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 5.6Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | No | - | RoHS Compliant | ||
![]() ERX-2FJS3R6E Panasonic | In Stock | - | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 3.6Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | No | - | RoHS Compliant | ||
![]() ERX-2FJSR91E Panasonic | In Stock | - | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 910mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | No | - | RoHS Compliant | ||
![]() ERX-2SJ3R3E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 3.3Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | - | - | RoHS Compliant | ||
![]() ERX-1SJR91V Panasonic | In Stock | - | - | 13 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 910mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | ||
![]() ERX-2SJ3R3V Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | - | - | WIRE | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | Bulk | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 3.3Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | - | - | RoHS Compliant | ||
![]() ERX-2SJ2R2E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | - | - | WIRE | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 2.2Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | - | - | RoHS Compliant | ||
![]() ERX-2SJ3R9E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 3.9Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | No | - | RoHS Compliant | ||
![]() ERX-2SJR51V Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 350 ppm/°C | 510mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | - | - | RoHS Compliant | ||
![]() ERX-2SJ2R0E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | - | 350 ppm/°C | 2Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | 4mm | 12mm | No | - | RoHS Compliant |