- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Case Style | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Insulation Materials | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Wire Gauge | Lead Diameter | Rated Temperature | Insulation | Product Type | Resistance Tolerance | Shell Plating | Product | Mounting Angle | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX3SJR39 Panasonic | 580 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERX3SJR39 | - | - | - | - | - | - | - | 235 °C | -55 °C | - | AXIAL LEADED | 5.5 mm | 15 mm | Axial | - | End Of Life | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | 350V | - | - | - | - | 5% | e3 | Yes | - | - | EAR99 | ± 300ppm/°C | - | 0.39ohm | - | Tin (Sn) | - | - | - | - | - | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | 3W | METAL OXIDE FILM | Tubular | High Reliability | compliant | - | - | IEC60115-2 | - | 3 W | 38 mm | 350 V | - | - | 0.8 mm | 70 °C | - | - | ± 5% | - | - | - | - | - | 15mm | - | - | - | - | - | - | - | - | - | ||
![]() ERX-1SJPR22S Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | 2 | - | - | ±350ppm/°C | - | 220 mOhms | - | - | - | - | Metal Oxide Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX-3FJPR33D Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | - | ±300ppm/°C | - | 330 mOhms | - | - | - | - | Metal Oxide Film | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-12SJS152H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 130°C | - | CC | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | - | - | 2 | - | - | ±350ppm/°C | - | 1.5 kOhms | - | - | - | - | Metal Oxide Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX-1SF1R0P Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | ERX | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±1% | - | - | 2 | - | - | ±350ppm/°C | - | 1 Ohms | - | - | - | - | Metal Oxide Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-2SJS151H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | - | ±350ppm/°C | - | 150 Ohms | - | - | - | - | Metal Oxide Film | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-3SJS123H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | - | ±300ppm/°C | - | 12 kOhms | - | - | - | - | Metal Oxide Film | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-2FJ473H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | - | ±350ppm/°C | - | 47 kOhms | - | - | - | - | Metal Oxide Film | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG12SJS103H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 130°C | - | CC | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | - | - | 2 | - | - | ±350ppm/°C | - | 10 kOhms | - | - | - | - | Metal Oxide Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX5SJ8R2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | ± 200ppm/°C | - | 8.2ohm | - | - | - | - | - | - | - | - | - | - | - | - | 5W | - | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | 24mm | - | - | - | - | - | - | - | - | - | ||
![]() ERG231 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | CC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-1SJP473S Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | 2 | - | - | ±350ppm/°C | - | 47 kOhms | - | - | - | - | Metal Oxide Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-3SJ330P Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | - | ±300ppm/°C | - | 33 Ohms | - | - | - | - | Metal Oxide Film | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX5SJ5R6 Panasonic | 234 |
| - | NRND (Last Updated: 2 years ago) | - | Through Hole | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | - | NO | - | - | Not Required(mm) | - | - | - | - | - | - | - | - | -55C to 200C | - | - | - | - | - | - | - | - | - | 5(W) | Not Required(mm) | 8(mm) | - | - | - | Compliant | - | - | - | 70 TO 235 | 5% | - | 500 V | 500 V | - | Bulk | - | - | 5 % | - | - | - | Axial | - | ±200(ppm/°C) | Metal Film | 5.6(ohm) | - | - | 200 °C | -55 °C | Metal Film | - | - | - | - | - | - | - | 5 W | - | Cylindrical | High Reliability | - | - | Not Required | - | Axial | - | - | - | Not Required | - | 800 µm | - | - | - | ± 5% | - | - | - | - | - | 24mm | - | 24(mm) | 8 mm | - | - | 24 mm | - | Not Required(mm) | No SVHC | ||
![]() ERG-2FJP151D Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | - | 100 ppm/K | - | 1 MOhm | - | - | - | - | Metal Oxide Film | - | - | - | 2W | - | - | - | 0.25 W | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Flame Retardant Coating, Safety | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | - | ||
![]() ERG-2SJS330H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stanley Electric Co | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | - | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | - | ±350ppm/°C | - | 33 Ohms | - | - | - | - | Metal Oxide Film | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-5FJ471 Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.315 Dia x 0.945 L (8.00mm x 24.00mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | - | 470 Ohms | - | - | - | - | Metal Oxide Film | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-2FJ471H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 800 | - | - | - | - | TT Electronics | - | - | + 155 C | Panasonic Electronic Components | - | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 0.000234 oz | - | 100 V | -55°C ~ 200°C | Reel | CR | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | 5 % | - | - | 2 | - | - | 100 PPM / C | - | 33 Ohms | - | - | - | - | Metal Oxide Film | High Reliability | - | - | 2W | - | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors High Reliability | - | - | Thick Film Resistors - SMD | - | - | - | - | 0.6 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() ERX-3SJR20 Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | Aluminum Alloy | Axial | - | Amphenol Pcd | - | - | - | - | 1 | - | - | - | - | Amphenol | - | Rotatable Coupling | - | Panasonic Electronic Components | MIL-DTL-5015, MIL-DTL-26482 II | - | - | - | - | - | Bulk | - | - | - | - | A85049811W | - | - | - | - | Obsolete | - | - | N | - | 16 | Right Angle | - | - | 3.682602 oz | - | - | -55°C ~ 200°C | - | AS85049 | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | - | ±300ppm/°C | - | 200 mOhms | - | - | - | - | Metal Oxide Film | - | - | - | 3W | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | Olive Drab Cadmium over Electroless Nickel | Environmental EMI/RFI Backshells | Right | Flame Retardant Coating, Safety | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX-2FJ4R7H Panasonic | In Stock | - | - | - | Gold | - | Axial | - | - | - | Aluminum Alloy | Axial | - | Cinch | - | - | - | Copper | 25 | - | - | Glass Filled, Polyester | - | Cinch Connectivity Solutions | - | - | - | Panasonic Electronic Components | - | - | Panel | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | D | - | - | - | - | - | 600 VAC | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | - | ±350ppm/°C | Dura-Con High Reliability Connector | 4.7 Ohms | 25 Position | - | - | - | Metal Oxide Film | - | 2 Row | Female | 2W | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | 3 A | - | - | Wire Leads | - | - | - | - | 26 AWG | - | - | Insulated | D-Sub MIL Spec Connectors | - | Cadmium | Connectors | Straight | Flame Retardant Coating, Safety | D-Sub MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - |