- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Voltage Rated | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX-2SJR51V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 660.005248mg | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 510mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | - | RoHS Compliant | ||
![]() ERX-2SJ1R1V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | 660.005248mg | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 1.1Ohm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX-2SJ3R9E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 3.9Ohm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX-1SJR75V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 750mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX-2SJR68E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 660.005248mg | 700V | 5% | e3 | yes | 2 | Axial | - | 350 ppm/°C | 680mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX2SJR47V Panasonic | In Stock | - | - | 18 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | - | 2 | Axial | EAR99 | 350 ppm/°C | 470mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX-1SJ1R8E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 1.8Ohm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX-1SJR62E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 620mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX-1SJR82E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 820mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX-3FJS5R1E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | - | 2 | Axial | EAR99 | 300 ppm/°C | 5.1Ohm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-1SJ302E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | - | 350 ppm/°C | 3kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG-3FJS681E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 680Ohm | 70°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | 800 μm | - | - | 15mm | - | RoHS Compliant | ||
![]() ERG-2FJS750E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 75Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-3FJS120E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 12Ohm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-2FJS132E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | 660.005248mg | 700V | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 1.3kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-2FJS752E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 7.5kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-3FJS130E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Radial | - | 300 ppm/°C | 13Ohm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-3FJS102E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 1kOhm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-2FJS183E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 18kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX-3SJR43V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 430mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant |