- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Product Weight (g) | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Features | Power Rating (W) | Product Length (mm) | Diameter | Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-2SJ911E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | 2008 | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | - | 910Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | - | 2W | 5mm | - | 350V | - | 800 μm | 70°C | - | - | - | - | 12mm | - | - | RoHS Compliant | - | ||
![]() ERX1SJ1R0V Panasonic | In Stock | - | - | 18 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | - | 1Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | - | 1W | - | - | 350V | - | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | - | No | RoHS Compliant | - | ||
![]() ERX-3SJR82P Panasonic | In Stock | - | - | 10 Weeks | - | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 300 ppm/°C | - | 820mOhm | Tin (Sn) | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | BULK | - | 20mm | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | - | 3W | 20mm | - | 350V | - | 800 μm | 70°C | - | - | - | 5.5mm | 15mm | - | - | RoHS Compliant | - | ||
![]() ERX-1SJR56V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 350 ppm/°C | - | 560mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | - | 350V | - | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | - | No | RoHS Compliant | - | ||
![]() ERX-3SJ1R5V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | - | 1.5Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | - | 3W | - | - | 350V | - | 800 μm | 70°C | - | - | - | - | 15mm | - | - | RoHS Compliant | - | ||
![]() ERG-2SJ823A Panasonic Electronic Components | 6607 |
| Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | - | 82kOhms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | - | Not | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | 12mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() ERG-2SJ471A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | - | 470Ohms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | - | Not | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | 12mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() ERG-1SJ101P Panasonic | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | - | 100Ohm | Tin (Sn) | 200°C | -55°C | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | BULK | - | 12.5mm | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | - | 350V | - | - | 70°C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERD-S1TJ910V Panasonic Electronic Components | 30 |
| Datasheet | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | -150/ -350ppm/°C | - | 91Ohms | - | 155°C | -55°C | Carbon Film | 0.5W 1/2W | - | - | - | 300V | - | 500mW | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | - | - | 6.35mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ERD-S1TJ270V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | -150/ -350ppm/°C | - | 27Ohm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | - | - | 300V | AMMO PACK | 500mW | - | - | FIXED RESISTOR | unknown | - | - | - | 0.5W | - | 20mm | - | - | 0.6 mm | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ERX-1SG4R3V Panasonic | 1661 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.33 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | PANASONIC CORP | 0.65 | 30 | Not Required(mm) | Panasonic Electronic Components | ERX1SG4R3V | 200 | 350 | -55 | Through Hole | -55C to 200C | 235 °C | -55 °C | AXIAL LEADED | 2.8 mm | 9 mm | Cylindrical | Axial | End Of Life | 1(W) | Not Required(mm) | 2.8 | 4.3 | 5.21 | Yes | ±350 | 70 TO 235 | 70 to 235 | Not Formed | 2% | - | - | Ammo | - | - | - | 2% | e3 | Yes | LTB | - | - | - | EAR99 | ±350(ppm/°C) | Metal Film | 4.3(ohm) | Tin (Sn) | - | - | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | - | AMMO PACK | - | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | IEC60115-2 | Axial | 1 W | - | - | 350 V | Not Required | 0.65 mm | 70 °C | - | 1 | 9 | - | - | Not Required(mm) | - | RoHS Compliant | - | ||
![]() ERX1SG4R7V Panasonic | 4307 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.33 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | PANASONIC CORP | 0.65 | 30 | Not Required(mm) | Panasonic Electronic Components | ERX1SG4R7V | 200 | 350 | -55 | Through Hole | -55C to 200C | 235 °C | -55 °C | AXIAL LEADED | 2.8 mm | 9 mm | Cylindrical | Axial | End Of Life | 1(W) | Not Required(mm) | 2.8 | 4.7 | 5.63 | Yes | ±350 | 70 TO 235 | 70 to 235 | Not Formed | 2% | - | - | Ammo | - | - | - | 2% | e3 | Yes | LTB | - | - | - | EAR99 | ±350(ppm/°C) | Metal Film | 4.7(ohm) | Tin (Sn) | - | - | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | - | AMMO PACK | - | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | IEC60115-2 | Axial | 1 W | - | - | 350 V | Not Required | 0.65 mm | 70 °C | - | 1 | 9 | - | - | Not Required(mm) | - | RoHS Compliant | - | ||
![]() ERX-3SJ5R1 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2006 | ERX | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | - | 5.1Ohm | Tin (Sn) | - | - | Metal Film | 3W | FLAME PROOF, STANDARD: IEC60115-4 | - | - | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 3W | - | 38mm | 350V | - | 0.8 mm | - | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERG-2SJ750E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | - | 75Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | - | 350V | - | 800 μm | 70°C | - | - | - | 4mm | 12mm | - | No | RoHS Compliant | - | ||
![]() ERG-3SJ431V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | - | 430Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | - | 350V | - | 800 μm | 70°C | - | - | - | 5.5mm | 15mm | - | No | RoHS Compliant | - | ||
![]() ERG-1SJ360V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | - | 36Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | - | 350V | - | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | - | No | RoHS Compliant | - | ||
![]() ERG-3FJS241E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | - | 240Ohm | - | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | 5.5mm | 15mm | - | No | RoHS Compliant | - | ||
![]() ERG-1SJ750V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | - | 75Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | - | 350V | - | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | - | No | RoHS Compliant | - | ||
![]() ERG-3FJS222E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | - | 2.2kOhm | - | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | 5.5mm | 15mm | - | No | RoHS Compliant | - | ||
![]() ERG-2FJS562E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | - | 5.6kOhm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | - | 350V | - | 800 μm | - | - | - | - | 4mm | 12mm | - | - | RoHS Compliant | - |