- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Voltage Rated | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-2SJ160E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 660.005248mg | 700V | - | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 16Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | - | 12mm | - | No | RoHS Compliant | ||
![]() ERG-3FJS623E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | - | 5% | - | - | - | Axial | - | 300 ppm/°C | 62kOhm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | 800 μm | - | 5.5mm | - | 15mm | - | No | RoHS Compliant | ||
![]() ERG-1SJ123E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 329.988449mg | 600V | - | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 12kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | - | 9mm | - | No | RoHS Compliant | ||
![]() ERG-3FJS510E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | - | - | 700V | - | 5% | - | - | - | Axial | - | 300 ppm/°C | 51Ohm | 70°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | 800 μm | - | 5.5mm | - | 15mm | - | - | RoHS Compliant | ||
![]() ERG-1FJS563E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | - | 350 ppm/°C | 56kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | - | 2.8mm | - | 9mm | - | - | RoHS Compliant | ||
![]() ERG-1FJS912E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | 2012 | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 9.1kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | 70°C | 2.8mm | - | 9mm | - | No | RoHS Compliant | ||
![]() ERG-1SJ100E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | 329.988449mg | 600V | - | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 10Ohm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | - | 2.8mm | 0m | 9mm | 0m | - | RoHS Compliant | ||
![]() ERG-1FJS363E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 36kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | 70°C | 2.8mm | - | 9mm | - | No | RoHS Compliant | ||
![]() ERX-3SJR39V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 300 ppm/°C | 390mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | - | 70°C | 5.5mm | - | 15mm | - | No | RoHS Compliant | ||
![]() ERG-1SJ200E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 20Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | - | 9mm | - | No | RoHS Compliant | ||
![]() ERG-2SJ202E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 2kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | - | - | 12mm | - | - | RoHS Compliant | ||
![]() ERG-3SJ362V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | - | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 3.6kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | - | - | - | 15mm | - | - | RoHS Compliant | ||
![]() ERG-1SJ203V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 20kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | - | 9mm | - | No | RoHS Compliant | ||
![]() ERG-2FJS273E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 27kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | - | 12mm | - | No | RoHS Compliant | ||
![]() ERG-1SJ360V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | 329.988449mg | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 36Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | - | 9mm | - | No | RoHS Compliant | ||
![]() ERG-3SJ431V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 430Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | - | 15mm | - | No | RoHS Compliant | ||
![]() ERG-2FJS562E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 5.6kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | 4mm | - | 12mm | - | - | RoHS Compliant | ||
![]() ERG-3FJS241E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | - | 5% | - | - | - | Axial | - | 300 ppm/°C | 240Ohm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | 800 μm | - | 5.5mm | - | 15mm | - | No | RoHS Compliant | ||
![]() ERG-2SJ750E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 75Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | - | 12mm | - | No | RoHS Compliant | ||
![]() ERG-2FJS271E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 270Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | - | 12mm | - | No | RoHS Compliant |