- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Voltage Rated | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-2SJ131E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 130Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ680V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 68Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG2SJ820V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 82Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | 4mm | 12mm | - | RoHS Compliant | Lead Free | ||
![]() ERG-2FJS120E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 12Ohm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | 12mm | - | RoHS Compliant | - | ||
![]() ERG-1SJ623V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | 329.988449mg | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 62kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | - | 2.8mm | 9mm | - | RoHS Compliant | - | ||
![]() ERX-3SJ4R3V Panasonic | In Stock | - | - | 15 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | - | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 4.3Ohm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 3W | - | 350V | 0.8 mm | 70°C | - | 15mm | - | RoHS Compliant | - | ||
![]() ERG-1SJ111E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 110Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ163V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 16kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG2FJS2R2E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 350V | - | 5% | - | - | - | Radial | - | 350 ppm/°C | 2.2Ohm | 200°C | -55°C | Metal Oxide | - | - | 2W | - | - | - | - | - | - | - | - | 800 μm | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-2FJS912E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 9.1kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ203E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 20kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-1FJS243E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | - | 350 ppm/°C | 24kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 800 μm | - | 2.8mm | 9mm | - | RoHS Compliant | - | ||
![]() ERG-1SJ513E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 51kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ121E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | - | - | 600V | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 120Ohm | 70°C | -55°C | Metal Oxide | - | - | 1W | - | - | - | - | - | - | - | - | 650 μm | - | - | 9mm | - | RoHS Compliant | - | ||
![]() ERG-1SJ110V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 329.988449mg | 600V | - | 5% | e3 | yes | 2 | Axial | - | 350 ppm/°C | 11Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERX3SJR51V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 510mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-3SJ560V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | - | 700V | 2016 | 5% | e3 | yes | 2 | Axial | - | 300 ppm/°C | 56Ohm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | - | 5.5mm | 15mm | - | RoHS Compliant | - | ||
![]() ERG-2SJ362V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 3.6kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | 12mm | - | RoHS Compliant | - | ||
![]() ERG-2SJ913E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 91kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ223E Panasonic | 3264 | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 22kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | 5mm | 350V | 800 μm | 70°C | - | 12mm | - | RoHS Compliant | - |