- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-3SJ511 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Bulk | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 510Ohm | Tin (Sn) | - | - | Metal Oxide Film | - | IEC60115-4, FLAME PROOF | - | 3W | 350V | AMMO PACK | 3W | Tubular | FIXED RESISTOR | - | - | - | 3W | - | - | - | 0.8 mm | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() ERG-3SJ161 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Bulk | 2006 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 160Ohm | Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 3W | 350V | AMMO PACK | 3W | Tubular | FIXED RESISTOR | - | - | - | 3W | - | 38mm | - | 0.8 mm | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() ERG-2SJ152A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | 660.005248mg | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 1.5kOhms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | Not | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | 4mm | 12mm | No | ROHS3 Compliant | Lead Free | ||
![]() ERG-1FJS333E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | - | WIRE | - | - | - | 350V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 33kOhm | - | 200°C | -55°C | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | - | - | 800 μm | 70°C | - | - | - | - | RoHS Compliant | - | ||
![]() ERG-1FJS151E Panasonic | In Stock | - | - | 12 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 350V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 150Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | - | - | 800 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ360E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 36Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ473E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 47kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG2FJS242E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 2.4kOhm | - | 200°C | -55°C | Metal Oxide | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ200E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 20Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ273 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Bulk | 2010 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 27kOhm | Bright Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 2W | 350V | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | Not | - | 2W | - | 30mm | - | 0.8 mm | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() ERG-3SJ300V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 30Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | 3W | - | - | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-2FJS680E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 68Ohm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | - | 350V | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-1FJS331E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 350V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 330Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | - | - | 800 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ330E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 33Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | 2W | 5mm | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-3FJS333E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 33kOhm | - | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERD-S1TJ242V Panasonic Electronic Components | 577 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -350ppm/°C | 2.4kOhm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 300V | AMMO PACK | 500mW | - | FIXED RESISTOR | unknown | - | - | 0.5W | - | 20mm | - | 0.6 mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF27R0 Panasonic Electronic Components | 213 |
| Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 27Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 30mm | - | 450 μm | - | - | 1.7mm | - | - | RoHS Compliant | - | ||
![]() ERG-2SJ513V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 51kOhm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | - | 350V | 800 μm | - | - | - | 12mm | - | RoHS Compliant | - | ||
![]() ERX-1SJR27E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 270mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERD-S1TJ274V Panasonic Electronic Components | 50 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -500ppm/°C | 270kOhm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 300V | AMMO PACK | 500mW | - | FIXED RESISTOR | unknown | - | - | 0.5W | - | 20mm | - | 0.6 mm | - | - | - | - | - | RoHS Compliant | Contains Lead |