- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Supplier Device Package | Number of Terminals | Product Weight (g) | Automotive | Case Style | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Package | Package Shape | Power Rating(s) | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | RoHS | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Lead Diameter | Resistance Tolerance | Features | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG2SJS270H Panasonic | In Stock | - | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | 2 | - | ±350ppm/°C | - | 27 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG12SJS103H Panasonic | In Stock | - | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 130°C | - | CC | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | - | 2 | - | ±350ppm/°C | - | 10 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERX5SJ8R2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | ± 200ppm/°C | - | 8.2ohm | - | - | - | - | 5W | - | High Reliability | - | - | - | - | ± 5% | - | 24mm | - | - | - | - | - | - | - | - | ||
![]() ERG-1SJP472S Panasonic | In Stock | - | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | 2 | - | ±350ppm/°C | - | 4.7 kOhms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG-2SJS221H Panasonic | In Stock | - | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | 2 | - | ±350ppm/°C | - | 220 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERX5SJ5R6 Panasonic | 234 |
| - | NRND (Last Updated: 2 years ago) | - | Through Hole | - | - | 2 | - | - | Conformal Coated | - | - | - | NO | - | - | Not Required(mm) | - | - | - | - | - | -55C to 200C | - | - | 5(W) | - | Not Required(mm) | 8(mm) | - | - | - | Compliant | - | 70 TO 235 | - | - | - | 5% | 500 V | 500 V | - | Bulk | - | - | 5 % | - | - | Axial | ±200(ppm/°C) | Metal Film | 5.6(ohm) | 200 °C | -55 °C | Metal Film | - | 5 W | Cylindrical | High Reliability | Not Required | Axial | Not Required | 800 µm | ± 5% | - | 24mm | - | - | 24(mm) | 8 mm | - | 24 mm | Not Required(mm) | No SVHC | ||
![]() ERG-2FJP151D Panasonic | In Stock | - | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | Obsolete | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | 2 | - | 100 ppm/K | - | 1 MOhm | - | - | Metal Oxide Film | 2W | 0.25 W | - | General Purpose | - | - | - | - | 1 | Flame Retardant Coating, Safety | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() ERG3SJ333P Panasonic | In Stock | - | - | NRND (Last Updated: 2 years ago) | Tin | Through Hole | - | - | 2 | 1.47 | No | Conformal Coated | EAR99 | Compliant | No | No | 0.8 | - | - | 200 | 350 | - | -55 | Through Hole | - | - | Cylindrical | - | No | - | 5.5 | - | - | 33K | Compliant | ±300 | - | 70 to 235 | 20 | Formed | - | - | - | - | Box | - | - | 5% | Obsolete | - | Axial | 300 ppm/°C | - | 33 kΩ | 235 °C | -55 °C | - | - | 3 W | - | - | - | Radial | - | - | - | - | - | - | 3 | 15 | 5.5 mm | - | 15 mm | - | - | ||
![]() ERG12SJ561V Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.26 | Yes | Conformal Coated | EAR99 | Compliant | No | No | 0.65 | 30 | - | 130 | 300 | - | -55 | Through Hole | - | - | Cylindrical | - | Unknown | - | 2.3 | - | - | 560 | - | ±350 | - | 70 to 130 | - | Not Formed | - | - | - | - | Ammo | - | - | 5% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | - | - | ||
![]() ERG12SJ220E Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.26 | Yes | Conformal Coated | EAR99 | Compliant | No | No | 0.65 | - | - | 130 | 300 | - | -55 | Through Hole | - | - | Cylindrical | - | Unknown | - | 2.3 | - | - | 22 | - | ±350 | - | 70 to 130 | 5 | Formed | - | - | - | - | Tape and Box | - | - | 5% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | - | - | ||
![]() ERC14GM106V Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.22 | No | Conformal Coated | EAR99 | Supplier Unconfirmed | No | No | 0.6 | 26 | - | - | 250 | - | - | Through Hole | - | - | Cylindrical | - | No | - | 2.3 | - | - | 10M | - | - | - | 70 to 125 | - | Not Formed | - | - | - | - | Ammo | - | - | 20% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 6.4 | - | - | - | - | - | ||
![]() ERG5SJ182 Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 3.54 | Yes | Conformal Coated | EAR99 | Compliant | No | No | 0.8 | 38 | - | 200 | 500 | - | -55 | Through Hole | - | - | Cylindrical | - | Unknown | - | 8 | - | - | 1.8K | - | ±200 | - | 70 to 235 | - | Not Formed | - | - | 500V | - | Bulk | - | - | 5% | Obsolete | - | - | ± 200ppm/°C | - | 1.8kohm | - | - | - | - | 5W | - | High Reliability | - | Axial | - | - | ± 5% | - | 24mm | - | 5 | 24 | - | - | - | - | - | ||
![]() ERG2SG680V Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.66 | Yes | Conformal Coated | EAR99 | Compliant | No | No | 0.8 | 30 | - | 200 | 350 | - | -55 | Through Hole | - | - | Cylindrical | - | Unknown | - | 4 | - | - | 68 | - | ±350 | - | 70 to 235 | - | Not Formed | - | - | - | - | Ammo | - | - | 2% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 2 | 12 | - | - | - | - | - | ||
![]() ERX5SJ1R2P Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 3.54 | Yes | Conformal Coated | EAR99 | Compliant | No | No | 0.8 | - | - | 200 | 500 | - | -55 | Through Hole | - | - | Cylindrical | - | Unknown | - | 8 | - | - | 1.2 | - | ±200 | - | 70 to 235 | 30 | Formed | - | - | - | - | Bulk | - | - | 5% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 5 | 24 | - | - | - | - | - | ||
![]() ERG5SJ6R8P Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 3.54 | Yes | Conformal Coated | EAR99 | Compliant | No | No | - | - | - | 200 | 500 | - | -55 | Through Hole | - | - | Cylindrical | - | Unknown | - | 8 | - | - | 6.8 | - | ±200 | - | 70 to 235 | 30 | Formed | - | - | - | - | Bulk | - | - | 5% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 5 | 24 | - | - | - | - | - | ||
![]() EROS2CHF56R0 Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.107 | No | Conformal Coated | EAR99 | Compliant | No | No | 0.45 | 30 | - | 150 | 250 | - | -55 | Through Hole | - | - | Cylindrical | - | No | - | 1.7 | - | - | 56 | - | ±50 | - | 70 to 150 | - | Not Formed | - | - | - | - | - | - | - | 1% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | - | ||
![]() ERX12SJR82 Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.26 | No | Conformal Coated | EAR99 | Compliant | No | No | 0.65 | 30 | - | 130 | 300 | - | -55 | Through Hole | - | - | Cylindrical | - | No | - | 2.3 | - | - | 820m | - | ±350 | - | 70 to 130 | - | Not Formed | - | - | - | - | Bulk | - | - | 5% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | - | - | ||
![]() ERG2SG620V Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.66 | Yes | Conformal Coated | EAR99 | Compliant | No | No | 0.8 | 30 | - | 200 | 350 | - | -55 | Through Hole | - | - | Cylindrical | - | Unknown | - | 4 | - | - | 62 | - | ±350 | - | 70 to 235 | - | Not Formed | - | - | - | - | Ammo | - | - | 2% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 2 | 12 | - | - | - | - | - | ||
![]() ERG12SJ512V Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.26 | Yes | Conformal Coated | EAR99 | Compliant | No | No | 0.65 | 30 | - | 130 | 300 | - | -55 | Through Hole | - | - | Cylindrical | - | Unknown | - | 2.3 | - | - | 5.1K | - | ±350 | - | 70 to 130 | - | Not Formed | - | - | - | - | Tape and Box | - | - | 5% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | - | - | ||
![]() ERX2SJ161 Panasonic | In Stock | - | - | - | - | - | - | - | 2 | 0.66 | No | Conformal Coated | EAR99 | Compliant | No | No | 0.8 | 30 | - | 200 | 350 | - | -55 | Through Hole | - | - | Cylindrical | - | No | - | 4 | - | - | 160 | - | ±350 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | - | - | 5% | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 2 | 12 | - | - | - | - | - |