- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Product Weight (g) | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Qualification | Resistance Value (Ohm) | Risk Rank | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Features | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX-2SJR82V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 820mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | - | - | - | - | - | 12mm | - | RoHS Compliant | ||
![]() ERG1SJ823 Panasonic | 646 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.33 | Conformal Coated | EAR99 | No | No | PANASONIC CORP | 0.65 | 30 | Panasonic Electronic Components | ERG1SJ823 | 200 | 250 | -55 | Through Hole | 235 °C | -55 °C | AXIAL LEADED | 2.8 mm | 9 mm | Cylindrical | Axial | End Of Life | 2.8 | - | 82K | 5.68 | Yes | ±350 | 70 to 235 | Not Formed | - | 350V | - | Bulk | - | - | - | 5% | e3 | Yes | LTB | - | - | - | EAR99 | ± 350ppm/°C | 82kohm | Tin (Sn) | - | - | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | - | - | Tubular | High Reliability | compliant | - | IEC60115-2 | Axial | 1 W | 30 mm | 350 V | 0.65 mm | 70 °C | ± 5% | - | 9mm | - | 1 | 9 | - | - | - | RoHS Compliant | ||
![]() ERX-3SJ2R0V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 2Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | - | - | - | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERO-S2GHF1150 Panasonic Electronic Components | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Box (TB) | - | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 115Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2004mm | - | Non-RoHS Compliant | ||
![]() ERX1FSJ2R2E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 2.2Ohm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJ9R1E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 9.1Ohm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1SG2R0P Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | e3 | yes | - | - | 2 | - | EAR99 | 350 ppm/°C | 2Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | BULK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | - | 70°C | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJ1R0E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 1Ohm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJ3R3E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 3.3Ohm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG-2SJ203A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 20kOhms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | Not | - | - | - | - | - | 800 μm | - | - | Flame Proof, Safety | - | - | - | - | 4mm | 12mm | No | ROHS3 Compliant | ||
![]() ERG-3SJ751A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 750Ohms | - | 200°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | - | - | - | - | 800 μm | - | - | Flame Proof, Safety | - | - | - | - | 5.5mm | 15mm | No | ROHS3 Compliant | ||
![]() ERX1FSJR75E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 750mOhm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJR82E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 820mOhm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJR27E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 270mOhm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJR39E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 390mOhm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJR30E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 300mOhm | - | 200°C | -55°C | Metal Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG5SJ100V Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | 200 ppm/°C | 10Ohm | - | 200°C | -55°C | Metal Oxide | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 24mm | No | RoHS Compliant | ||
![]() ERX-3SJR68V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 300 ppm/°C | 680mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | - | - | - | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-3SJ393V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 39kOhm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | - | - | - | - | - | - | - | - | 15mm | - | RoHS Compliant | ||
![]() ERG-2SJ301E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 300Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | - | - | - | - | 4mm | 12mm | No | RoHS Compliant |