- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Product Weight (g) | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Package | Package Shape | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Features | Power Rating (W) | Product Length (mm) | Diameter | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG1SJ472P Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | 0.33 | Conformal Coated | EAR99 | No | No | 0.65 | 200 | 350 | Panasonic Electronic Components | -55 | Through Hole | Bulk | Cylindrical | 2.8 | Obsolete | 4.7K | ±350 | 70 to 235 | 12.5 | Formed | - | -55°C ~ 200°C | Box | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | 5% | - | - | LTB | - | 2 | - | - | ±350ppm/°C | 4.7 kOhms | - | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1 | 9 | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERD-S2TJ114V Panasonic Electronic Components | 6421 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS2 | 0.067Diax0.126L 1.70mmx3.20mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -500ppm/°C | 110kOhm | Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 20mm | - | - | 450 μm | - | - | - | - | 1.7mm | - | - | - | - | RoHS Compliant | - | ||
![]() ERD-S1TJ624V Panasonic Electronic Components | 1563 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | -150/ -700ppm/°C | 620kOhm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | - | - | 300V | AMMO PACK | 500mW | - | FIXED RESISTOR | unknown | - | - | - | 0.5W | 20mm | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ERD-S2TJ364V Panasonic Electronic Components | 1016 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS2 | 0.067Diax0.126L 1.70mmx3.20mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | -150/ -700ppm/°C | 360kOhm | Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | - | - | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 20mm | - | - | 0.45 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF18R0 Panasonic Electronic Components | 809 |
| Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 18Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | AMMO PACK | - | - | FIXED RESISTOR | unknown | - | - | - | - | 30mm | - | - | 450 μm | - | - | - | - | 1.7mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ERD-S1TJ134V Panasonic Electronic Components | 474 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -500ppm/°C | 130kOhm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 300V | AMMO PACK | 500mW | - | FIXED RESISTOR | unknown | - | - | - | 0.5W | 20mm | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERD-S2TJ754V Panasonic Electronic Components | 2505 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS2 | 0.067Diax0.126L 1.70mmx3.20mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -1000ppm/°C | 750kOhm | Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 20mm | - | - | 450 μm | - | - | - | - | 1.7mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ERD-S1TJ6R2V Panasonic Electronic Components | 1252 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -350ppm/°C | 6.2Ohm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 300V | AMMO PACK | 500mW | - | FIXED RESISTOR | unknown | - | - | - | 0.5W | 20mm | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERD-S1TJ3R9V Panasonic Electronic Components | 1858 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 3.9Ohm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | 300V | AMMO PACK | 500mW | - | FIXED RESISTOR | unknown | - | - | - | 0.5W | 20mm | - | - | 600 μm | - | - | - | - | 2.3mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ERX-2SJR33V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 330mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | - | 800 μm | 70°C | - | - | - | 4mm | - | 12mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ300A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 30Ohms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | - | 12mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-3SJ390A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 39Ohms | - | 200°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | Not | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 5.5mm | - | 15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-3SJ152A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 1.5kOhms | - | 200°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 5.5mm | - | 15mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-2SJ273A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 27kOhms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | Not | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | - | 12mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERD-S2TJ363V Panasonic Electronic Components | 1390 |
| Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS2 | 0.067Diax0.126L 1.70mmx3.20mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -350ppm/°C | 36kOhm | Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 20mm | - | - | 450 μm | - | - | - | - | 1.7mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ERO-S2PHF66R5 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 66.5Ohm | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | - | - | - | - | - | 30mm | - | - | 450 μm | - | - | - | - | 1.7mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ERX-3FJSR47E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 470mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | - | 800 μm | 70°C | - | - | - | 5.5mm | - | 15mm | No | - | RoHS Compliant | - | ||
![]() ERX-3FJS1R8E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | - | 300 ppm/°C | 1.8Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | - | 800 μm | 70°C | - | - | - | 5.5mm | - | 15mm | No | - | RoHS Compliant | - | ||
![]() ERG5SJ680 Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 200 ppm/°C | 68Ohm | - | 200°C | -55°C | Metal Film, Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 5W | 500V | - | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | - | 5W | - | - | - | 800 μm | 70°C | - | - | - | 8mm | - | 24mm | - | No SVHC | RoHS Compliant | - | ||
![]() ERG-1SJ510V Panasonic | 37 |
| - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 51Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | - | 650 μm | 70°C | - | - | - | 2.8mm | - | 9mm | No | - | Non-RoHS Compliant | - |