- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-3FJS221E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 220Ohm | - | 70°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | 15mm | - | RoHS Compliant | - | ||
![]() ERX3SJR33V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 300 ppm/°C | 330mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-3SJ511V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 510Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERD-S1TJ135V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Axial | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | 2000 | ERDS1 | 0.091Diax0.250L 2.30mmx6.35mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -150/ -1000ppm/°C | 1.3MOhm | Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 300V | AMMO PACK | 500mW | - | FIXED RESISTOR | unknown | - | - | 0.5W | 20mm | - | 0.6 mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ERG-3FJS471E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 470Ohm | - | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERX-2FJS3R3E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 3.3Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERX-2FJS2R4E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 2.4Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERX-3FJS3R3E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 3.3Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERX-3FJSR27E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | - | 300 ppm/°C | 270mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERX-1SJR36V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 350 ppm/°C | 360mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERX-1SJR39V Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 390mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | - | RoHS Compliant | - | ||
![]() ERX-2FJSR62E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 620mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 12mm | - | RoHS Compliant | - | ||
![]() ERX-3FJS1R1E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | - | 300 ppm/°C | 1.1Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERX-1SJR24V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 240mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERX-2FJSR82E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 820mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 12mm | - | RoHS Compliant | - | ||
![]() ERX-3FJS2R0E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 2Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERX-3FJSR91E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 910mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERX-2FJS3R9E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 3.9Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERX-3FJS9R1E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 9.1Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERX-2FJS3R0E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 3Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - |