- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Voltage Rated | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-2SJ563E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | 660.005248mg | 700V | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 56kOhm | - | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | 4mm | 12mm | - | RoHS Compliant | ||
![]() ERG-3FJS391E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | - | 1.470008g | 700V | 5% | - | - | - | Radial | - | 300 ppm/°C | 390Ohm | - | 70°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() ERG-1SJ222E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 2.2kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG-1FJS681E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 680Ohm | - | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | - | - | 9mm | - | RoHS Compliant | ||
![]() ERX-3SG1R2V Panasonic | In Stock | - | - | - | - | Through Hole | Metal | WIRE | - | 700V | 2% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 1.2Ohm | Tin (Sn) | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() ERG-3FJS751E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 750Ohm | - | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-2FJS130E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 13Ohm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-1FJS433E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | 329.988449mg | 600V | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 43kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG-3FJP153D Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 15kOhm | - | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG2FJS104E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | 660.005248mg | 700V | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 100kOhm | - | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | 4mm | 12mm | - | RoHS Compliant | ||
![]() ERG-2FJS103E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 10kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-3FJS180E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 18Ohm | - | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-1FJS470E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 47Ohm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG-2FJS390E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | - | 350 ppm/°C | 39Ohm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-1FJS623E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 62kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG-3FJS133E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 13kOhm | - | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-1FJS751E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | 329.988449mg | 600V | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 750Ohm | - | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | - | 2.8mm | 9mm | - | RoHS Compliant | ||
![]() ERG-1FJS300E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 30Ohm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 800 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG-2FJS512E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 660.005248mg | 700V | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 5.1kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-1SJ153E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 329.988449mg | 600V | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 15kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant |