- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Terminal Pitch | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-5SJ753P Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 1kV | 5% | e3 | - | 2 | Axial | EAR99 | 200 ppm/°C | 75kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 5W | BULK | 30mm | Tubular | FIXED RESISTOR | IEC60115-2 | 5W | 500V | 800 μm | 70°C | 8mm | 24mm | No | RoHS Compliant | ||
![]() ERG-1SJ104A Panasonic | In Stock | - | - | - | Tin | Through Hole | - | - | 329.988449mg | - | - | 600V | 5% | - | - | - | Axial | - | 350 ppm/°C | 100kOhm | - | 70°C | -55°C | Metal Oxide | - | - | 1W | - | - | - | - | - | - | - | 650 μm | - | 2.8mm | 9mm | - | RoHS Compliant | ||
![]() ERX-1SJR27V Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | - | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 270mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | - | 9mm | - | RoHS Compliant | ||
![]() ERX-3FJS1R2E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | 5% | e3 | - | 2 | Radial | EAR99 | 300 ppm/°C | 1.2Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | - | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERX-2FJS9R1E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 9.1Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX-3FJS2R7E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | 1.470008g | - | - | 700V | 5% | e3 | - | 2 | Axial | - | 300 ppm/°C | 2.7Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERX-3FJSR22E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 700V | 5% | e3 | - | 2 | Axial | EAR99 | 300 ppm/°C | 220mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERX-3FJSR30E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 700V | 5% | e3 | - | 2 | Axial | EAR99 | 300 ppm/°C | 300mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERX-2FJS1R5E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 1.5Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX-3SJ1R6V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 1.6Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERX-3FJS2R4E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | - | - | 700V | 5% | e3 | - | 2 | Axial | EAR99 | 300 ppm/°C | 2.4Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | - | 15mm | - | RoHS Compliant | ||
![]() ERX-3FJSR33E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | 1.470008g | - | - | 700V | 5% | e3 | - | 2 | Axial | EAR99 | 300 ppm/°C | 330mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERX-1SJR36E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 360mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX-2FJS1R2E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 1.2Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX-1SJR39E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 390mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX-2FJSR39E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | 660.005248mg | - | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 390mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERX-2SJR36E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | - | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 360mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | - | RoHS Compliant | ||
![]() ERX-3FJS3R6E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | 5% | e3 | - | 2 | Radial | - | 300 ppm/°C | 3.6Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 3W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | - | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERX-1SJR33E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 330mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() EROS2THF10R2 Panasonic | In Stock | - | Datasheet | - | - | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 10.2Ohm | Tin (Sn) | - | - | - | - | - | 250mW | AMMO PACK | - | - | FIXED RESISTOR | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant |