- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EROS2THF1582 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | - | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 15.8kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF1302 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 13kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF1433 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | - | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 143kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF1500 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | Discontinued | 2 | - | EAR99 | 50 ppm/°C | 150Ohm | Tin (Sn) | - | - | - | 250mW | AMMO PACK | Metal Film | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF1601 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 1.6kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF27R0 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 27Ohm | Tin (Sn) | - | - | - | 250mW | AMMO PACK | Metal Film | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF10R2 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | 150°C | -55°C | - | - | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 10.2Ohm | Tin (Sn) | - | - | - | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF1200 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 120Ohm | Tin (Sn) | - | - | - | 250mW | AMMO PACK | Metal Film | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF3900 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 390Ohm | Tin (Sn) | - | - | - | 250mW | AMMO PACK | Metal Film | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF3601 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 3.6kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF18R0 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 18Ohm | Tin (Sn) | - | - | - | 250mW | AMMO PACK | Metal Film | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF3302 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 33kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() ERX1FSJ3R9E Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | - | - | 350V | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 3.9Ohm | - | 200°C | -55°C | Metal Film | 1W | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJ2R0E Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | - | - | 600V | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 2Ohm | - | 200°C | -55°C | Metal Film | 1W | - | - | - | - | - | 800 μm | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() EROS2THF9102 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | - | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 91kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() ERX-1FSJ3R0E Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | - | - | 600V | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 3Ohm | - | 200°C | -55°C | Metal Film | 1W | - | - | - | - | - | 800 μm | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FSJ4R7E Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | - | - | 600V | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 4.7Ohm | - | 200°C | -55°C | Metal Film | 1W | - | - | - | - | - | 800 μm | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() EROS2THF8203 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 820kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF5603 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 150°C | -55°C | - | - | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 560kOhm | - | - | - | Metal Film | 250mW | AMMO PACK | - | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF5600 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | 150°C | -55°C | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 560Ohm | Tin (Sn) | - | - | - | 250mW | AMMO PACK | Metal Film | FIXED RESISTOR | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant |