- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Terminal Pitch | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX1FSJ8R2E Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | 329.988449mg | - | - | 600V | - | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 8.2Ohm | - | 200°C | -55°C | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | 800 μm | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX12SJR22V Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | 5% | e3 | - | 2 | Axial | EAR99 | 350 ppm/°C | 220mOhm | - | 130°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 0.5W | 300V | - | 70°C | 2.3mm | 6.35mm | No | RoHS Compliant | ||
![]() EROS2THF3302 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 33kOhm | - | - | - | Metal Film | - | - | 250mW | AMMO PACK | - | - | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF3601 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 3.6kOhm | - | - | - | Metal Film | - | - | 250mW | AMMO PACK | - | - | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF3900 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 390Ohm | Tin (Sn) | - | - | - | - | - | 250mW | AMMO PACK | - | Metal Film | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF7500 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 750Ohm | Tin (Sn) | - | - | - | - | - | 250mW | AMMO PACK | - | Metal Film | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF6193 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | - | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 619kOhm | - | - | - | Metal Film | - | - | 250mW | AMMO PACK | - | - | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF2700 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 270Ohm | Tin (Sn) | - | - | - | - | - | 250mW | AMMO PACK | - | Metal Film | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF2400 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 240Ohm | Tin (Sn) | - | - | - | - | - | 250mW | AMMO PACK | - | Metal Film | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF2203 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 220kOhm | - | - | - | Metal Film | - | - | 250mW | AMMO PACK | - | - | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() ERX1SJ2R2P Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 2.2Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | BULK | 12.5mm | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | - | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1SJ6R8P Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 350 ppm/°C | 6.8Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | BULK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | - | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1SJR47P Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 350 ppm/°C | 470mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | BULK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | - | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1SZGR33V Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | 2% | e3 | - | 2 | - | EAR99 | 350 ppm/°C | 330mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 1W | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | - | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1FJS3R3E Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | - | - | - | Bulk | - | 5% | e3 | yes | 2 | - | EAR99 | 350 ppm/°C | 3.3Ohm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | - | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1SJR22P Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 350 ppm/°C | 220mOhm | - | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | BULK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | - | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() EROS2THF12R0 Panasonic | In Stock | - | Datasheet | - | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 12Ohm | Tin (Sn) | - | - | - | - | - | 250mW | AMMO PACK | - | Metal Film | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF1202 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | EAR99 | 50 ppm/°C | 12kOhm | - | - | - | Metal Film | - | - | 250mW | AMMO PACK | - | - | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF1301 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | 1% | - | - | - | - | - | 50 ppm/°C | 1.3kOhm | - | - | - | Metal Film | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | 1.7mm | 3.2mm | - | RoHS Compliant | ||
![]() EROS2THF1803 Panasonic | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | - | 150°C | -55°C | - | - | ERO | 1% | e3 | - | 2 | - | - | 50 ppm/°C | 180kOhm | - | - | - | Metal Film | - | - | 250mW | AMMO PACK | - | - | FIXED RESISTOR | - | - | 0.25W | 250V | - | 70°C | 1.7mm | 3.2mm | - | RoHS Compliant |