- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Voltage Rated | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX1SG3R9A Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | 2% | - | - | - | - | - | 350 ppm/°C | 3.9Ohm | 200°C | -55°C | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1SG4R3A Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | 2% | - | - | - | - | - | 350 ppm/°C | 4.3Ohm | 200°C | -55°C | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX1SZGR33V Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 2% | e3 | - | 2 | - | EAR99 | 350 ppm/°C | 330mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | - | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX-12SJ2R2V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | - | 2 | Axial | - | 350 ppm/°C | 2.2Ohm | 130°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | - | 500mW | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 0.5W | 300V | 650 μm | 70°C | 2.3mm | 6.35mm | No | RoHS Compliant | ||
![]() ERG-1FJS820E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 350V | 5% | e3 | yes | 2 | Radial | - | 350 ppm/°C | 82Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 800 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX-2SJR24V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 240mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-1SJ151V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 329.988449mg | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 150Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERG2SJ163V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 16kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | 350V | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | - | 800 μm | 70°C | - | 12mm | - | RoHS Compliant | ||
![]() ERG-3FJS472E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 4.7kOhm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-3FJS393E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 39kOhm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-3FJS103E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | - | - | 700V | 5% | - | - | - | Axial | - | 300 ppm/°C | 10kOhm | 70°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() ERG2SJ2R4A Panasonic | In Stock | - | - | - | Tin | Through Hole | - | - | - | 350V | 5% | - | - | - | Axial | - | 350 ppm/°C | 2.4Ohm | 200°C | -55°C | - | - | - | 2W | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | RoHS Compliant | ||
![]() ERG-2SJ434V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | 700V | 5% | - | - | - | Axial | - | 350 ppm/°C | 430kOhm | 200°C | -55°C | Metal Oxide | - | - | 2W | - | - | - | - | - | - | - | - | 800 μm | - | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-2FJS683E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 68kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-1FJS123E Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 12kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 800 μm | - | 2.8mm | 9mm | - | RoHS Compliant | ||
![]() ERG-2FJS392E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 3.9kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | ||
![]() ERG-1SG202V Panasonic | In Stock | - | - | - | Tin | Through Hole | - | WIRE | - | 600V | 2% | e3 | yes | 2 | Axial | - | 350 ppm/°C | 2kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 650 μm | - | - | 9mm | - | RoHS Compliant | ||
![]() ERG-1FJS161E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | 600V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 160Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 800 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | ||
![]() ERX3SJ3R0V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | 2 | - | EAR99 | 300 ppm/°C | 3Ohm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | 350V | - | 70°C | 5.5mm | 15mm | No | RoHS Compliant | ||
![]() ERG-2SJ160V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | 660.005248mg | 700V | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 16Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant |