- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Current Rating (Amps) | Packing Method | Technology | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Shell Size - Insert | Contact Finish | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Rated Temperature | Number of Circuits | Shell Size, MIL | Cable Opening | Protections | Fuse Type | Terminal Type | Fuse Size | Fuseholder Type | Features | Product Length | Product Width | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX-2FJS4R7D Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 4.7 Ohms | - | - | Metal Oxide Film | - | - | 2W | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 3.2 mm | 3.2 x 2.5 x 0.94 | - | - | - | - | ||
![]() ERG1SJ221P Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 220 Ohms | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-5SG223 Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | ERG | 0.315 Dia x 0.945 L (8.00mm x 24.00mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | - | 22 kOhms | - | - | Metal Oxide Film | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-3FJ221H Panasonic | In Stock | - | - | Panel Mount, Through Hole | Axial | - | - | Flange | Composite | Axial | - | - | - | - | - | CTVP00RF | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | - | - | - | - | Composite | Active | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | - | - | 2 | Solder | - | ±300ppm/°C | Receptacle, Male Pins | 220 Ohms | 55 | - | Metal Oxide Film | Silver | Military | 3W | - | - | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | - | 15-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alignment Disc | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() ERQ-12AJ151P Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -30°C ~ 130°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 150 Ohms | - | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-12SJ203E Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 130°C | - | CC | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 20 kOhms | - | - | Metal Oxide Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-3SJS221H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 200°C | - | * | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | - | 220 Ohms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-3FJ390H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | ABB | XT4SU4040HFF000XXX | Panasonic Electronic Components | Panel | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | - | 39 Ohms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERX-3SJW1R0E Panasonic | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | - | 2 | - | - | - | - | - | - | PANASONIC CORP | - | Crouse-Hinds Industrial Products | IHB48L/UNV1 | Panasonic Electronic Components | - | 235 °C | -55 °C | Bulk | AXIAL LEADED | 5.5 mm | 15 mm | Axial | End Of Life | - | Obsolete | 5.25 | Yes | - | - | - | -55°C ~ 200°C | - | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | e3 | Yes | - | - | 2 | - | EAR99 | ±300ppm/°C | - | 1 Ohms | - | Tin (Sn) | Metal Oxide Film | - | - | 3W | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | - | - | BULK | METAL OXIDE FILM | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | IEC60115-2 | - | - | - | 3 W | 350 V | - | - | 0.8 mm | - | 70 °C | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-3SJS392H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | - | 3.9 kOhms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERQ-2CJP271S Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -30°C ~ 150°C | - | CC | 0.709 L x 0.252 W (18.00mm x 6.40mm) | ±5% | - | - | - | - | 2 | - | - | ±500ppm/°C | - | 270 Ohms | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 0.291 (7.40mm) | - | - | - | ||
![]() ERG-2SJS153H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 15 kOhms | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERQ-2CKPR82S Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -30°C ~ 150°C | - | CC | 0.709 L x 0.252 W (18.00mm x 6.40mm) | ±10% | - | - | - | - | 2 | - | - | ±500ppm/°C | - | 820 mOhms | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 0.291 (7.40mm) | - | - | - | ||
![]() ERX-2ANJ1R5A Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | CC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-1SJS561H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-40171-0330430 | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 560 Ohms | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-3ANJ470H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | ABB Control | XT1HU3100A1D000XXX-ABBG | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | ERG | 0.315 Dia x 0.945 L (8.00mm x 24.00mm) | ±5% | - | - | - | - | 2 | - | - | - | - | 47 Ohms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-2FJ150H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | GE - General Electric | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 15 Ohms | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-1FJP471D Panasonic | In Stock | - | - | PCB | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | Brass | 3AG | - | -- | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | -- | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | Active | -- | 2 | - | - | ±350ppm/°C | - | 470 Ohms | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | 7.5A | - | - | - | Tin | PC Pin | - | - | - | - | - | 250V | - | 1 | - | - | - | Cartridge | - | 1/4 Dia x 1 1/4 L (6.35mm x 32mm) | Block | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-2SJU120V Panasonic | In Stock | - | - | Through Hole | Radial | - | - | - | - | Axial | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | 310V | 630V | - | -55°C ~ 110°C | Bulk | F339M | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±20% | - | - | Active | -- | 2 | PC Pins | - | ±350ppm/°C | - | 12 Ohms | - | - | Metal Oxide Film | - | EMI, RFI Suppression | 2W | - | - | 10000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.394 (10.00mm) | - | - | X2 | ||
![]() ERX-3FJR47H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7700-A5A21-U1D1700 | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | - | 470 mOhms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - |