- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Resistance Tolerance | Features | Product Length | Product Width | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-3SJS683H Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | ±300ppm/°C | 68 kOhms | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG-2FJ751 Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 750 Ohms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() 3W412 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-1SJP330S Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 33 Ohms | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG-1FJP102D Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | ERG | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 1 kOhms | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX-3SJSR62H Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | ±300ppm/°C | 620 mOhms | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG-2SJS563H Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 56 kOhms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG-2SG820V Panasonic | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | PANASONIC CORP | Panasonic Electronic Components | ERG2SG820V | - | 235 °C | -55 °C | - | AXIAL LEADED | 4 mm | 12 mm | Axial | Obsolete | - | - | 5.28 | - | Yes | - | - | - | - | 2% | e3 | Yes | - | EAR99 | 350 ppm/°C | 82 Ω | Tin (Sn) | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | AMMO PACK | METAL OXIDE FILM | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 2 W | - | 350 V | - | 0.8 mm | 70 °C | - | - | - | - | - | ||
![]() ERG-2SG750V Panasonic | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | PANASONIC CORP | Panasonic Electronic Components | ERG2SG750V | - | 235 °C | -55 °C | - | AXIAL LEADED | 4 mm | 12 mm | Axial | Obsolete | - | - | 7.89 | - | Yes | - | - | - | - | 2% | e3 | Yes | - | - | 350 ppm/°C | 75 Ω | Tin (Sn) | - | - | IEC60115-4, FLAME PROOF | - | - | AMMO PACK | METAL OXIDE FILM | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 2 W | - | 350 V | - | 0.8 mm | 70 °C | - | - | - | - | - | ||
![]() ERX-1SZGR33A Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | ERX | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±2% | - | - | 2 | - | ±350ppm/°C | 330 mOhms | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG1SJP151S Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 150 Ohms | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX5SJR33 Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | CC | 0.315 Dia x 0.945 L (8.00mm x 24.00mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 330 mOhms | - | Metal Oxide Film | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG12SJ470 Panasonic | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | PANASONIC CORP | Panasonic Electronic Components | ERG12SJ470 | - | 130 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.35 mm | Axial | End Of Life | - | - | 6.38 | - | Yes | 300V | - | - | - | 5% | e3 | Yes | - | EAR99 | ± 350ppm/°C | 47ohm | Tin (Sn) | - | - | IEC60115-4, FLAME PROOF | - | 500mW | - | METAL OXIDE FILM | Tubular | High Reliability | compliant | IEC60115-2 | 0.5 W | 30 mm | 300 V | - | 0.65 mm | 70 °C | ± 5% | - | 6.35mm | - | - | ||
![]() ERG12SJ272 Panasonic | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | PANASONIC CORP | Panasonic Electronic Components | ERG12SJ272 | - | 130 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.35 mm | Axial | End Of Life | - | - | 6.38 | - | Yes | 300V | - | - | - | 5% | e3 | Yes | - | EAR99 | ± 350ppm/°C | 2.7kohm | Tin (Sn) | - | - | IEC60115-4, FLAME PROOF | - | 500mW | - | METAL OXIDE FILM | Tubular | High Reliability | compliant | IEC60115-2 | 0.5 W | 30 mm | 300 V | - | 0.65 mm | 70 °C | ± 5% | - | 6.35mm | - | - | ||
![]() ERG-2FJ202 Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 2 kOhms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG-1SG160A Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | ERG | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±2% | - | - | 2 | - | ±350ppm/°C | 16 Ohms | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX3SJR33 Panasonic | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | PANASONIC CORP | Panasonic Electronic Components | ERX3SJR33 | - | 235 °C | -55 °C | - | AXIAL LEADED | 5.5 mm | 15 mm | Axial | End Of Life | - | - | 5.66 | - | Yes | 350V | - | - | - | 5% | e3 | Yes | - | EAR99 | ± 300ppm/°C | 0.33ohm | Tin (Sn) | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | METAL OXIDE FILM | Tubular | High Reliability | compliant | IEC60115-2 | 3 W | 38 mm | 350 V | - | 0.8 mm | 70 °C | ± 5% | - | 15mm | - | - | ||
![]() ERX5SJ6R8 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | ± 200ppm/°C | 6.8ohm | - | - | - | - | - | 5W | - | - | - | High Reliability | - | - | - | - | - | - | - | - | ± 5% | - | 24mm | - | - | ||
![]() ERG2FJP102D Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | ERG | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 1 kOhms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG2FJP330D Panasonic | In Stock | - | - | Axial | - | - | - | Axial | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | 33 Ohms | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - |