- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Qualification | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Resistor Type | Failure Rate | Resistance Tolerance | Features | Product Length | Product Width | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG1FJP221D Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | 2 | ±350ppm/°C | 220 Ohms | Metal Oxide Film | 1W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG1SJ680P Panasonic | 5305 | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | 2 | ±350ppm/°C | 68 Ohms | Metal Oxide Film | 1W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG12SJS270H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 130°C | CC | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | 2 | ±350ppm/°C | 27 Ohms | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG1SJS560H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | 2 | ±350ppm/°C | 56 Ohms | Metal Oxide Film | 1W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG2SJS273H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | ±350ppm/°C | 27 kOhms | Metal Oxide Film | 2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG1SJS471H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | 2 | ±350ppm/°C | 470 Ohms | Metal Oxide Film | 1W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX2SJ1R0P Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | ±350ppm/°C | 1 Ohms | Metal Oxide Film | 2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG2SJS222H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | ±350ppm/°C | 2.2 kOhms | Metal Oxide Film | 2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX1SJR33 Panasonic | In Stock | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | ± 350ppm/°C | 0.33ohm | - | - | 1W | High Reliability | - | ± 5% | - | 9mm | - | - | ||
![]() ERX-3SJR20V Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | 2 | ±300ppm/°C | 200 mOhms | Metal Oxide Film | 3W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX2SJS1R5H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | ±350ppm/°C | 1.5 Ohms | Metal Oxide Film | 2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG2FJ104H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | ±350ppm/°C | 100 kOhms | Metal Oxide Film | 2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX2SG2R0P Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | ERX | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±2% | 2 | ±350ppm/°C | 2 Ohms | Metal Oxide Film | 2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG2FJ390H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | ±350ppm/°C | 39 Ohms | Metal Oxide Film | 2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX2SJW4R7E Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | ±350ppm/°C | 4.7 Ohms | Metal Oxide Film | 2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG-1SG153A Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | ERG | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±2% | 2 | ±350ppm/°C | 15 kOhms | Metal Oxide Film | 1W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX1FJS2R7E Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | 2 | ±350ppm/°C | 2.7 Ohms | Metal Oxide Film | 1W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG1SJS101H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | 2 | ±350ppm/°C | 100 Ohms | Metal Oxide Film | 1W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERG12SJS392H Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 130°C | CC | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | 2 | ±350ppm/°C | 3.9 kOhms | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ||
![]() ERX1LJ39ME Panasonic | In Stock | - | - | Axial | Axial | Panasonic Electronic Components | Bulk | Obsolete | - | - | -55°C ~ 200°C | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | 2 | ±1000ppm/°C | 39 mOhms | Metal Film | 1W | - | - | - | - | Flame Retardant Coating, Safety | - | - | - |