- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG1FJS221E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | 329.988449mg | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 220Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 800 μm | 70°C | - | 2.8mm | - | 9mm | No | - | RoHS Compliant | - | ||
![]() ERX-3SJ1R3A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERX | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 1.3Ohms | - | 200°C | -55°C | Metal Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | - | 15mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-1SJ270A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | - | 600V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 27Ohms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | 350V | - | 1W | - | - | - | - | - | - | - | 650 μm | - | Flame Proof, Safety | 2.8mm | - | 9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-1SJ242A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | - | 600V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 2.4kOhms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | 350V | - | 1W | - | - | - | - | - | - | - | 650 μm | - | Flame Proof, Safety | 2.8mm | - | 9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-1SJ301V Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 329.988449mg | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 350 ppm/°C | 300Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | - | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ361V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Metal | WIRE | - | - | 700V | - | - | 2012 | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 360Ohm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | 4mm | - | 12mm | - | - | RoHS Compliant | - | ||
![]() ERG-1SJ200 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | WIRE | - | - | - | -55°C~235°C | Bulk | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | - | ±350ppm/°C | 20Ohm | Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 1W | 350V | AMMO PACK | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 30mm | - | 0.65 mm | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-2SJ510V Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | WIRE | - | - | 700V | -55°C~235°C | Cut Tape (CT) | 2014 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 51Ohm | - | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 2W | - | AMMO PACK | 2W | Tubular | FIXED RESISTOR | Not | - | 2W | 30mm | - | 800 μm | - | Flame Proof, Safety | 4mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERG-1SJ472 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | WIRE | - | - | 350V | -55°C~235°C | Bulk | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 4.7kOhm | - | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 1W | 350V | - | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 650 μm | - | Flame Proof, Safety | 2.8mm | 0m | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERX-2SJ2R7V Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 2.7Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | - | 12mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ112V Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | - | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.1kOhm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | 4mm | - | 12mm | - | - | RoHS Compliant | - | ||
![]() ERG-1SJ222 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | WIRE | - | - | 350V | -55°C~235°C | Bulk | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 2.2kOhm | Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 1W | 350V | AMMO PACK | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 30mm | - | 650 μm | - | Flame Proof, Safety | 2.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ERG-2SJ133 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | WIRE | - | - | - | -55°C~235°C | Bulk | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 13kOhm | Bright Tin (Sn) | - | - | Metal Oxide Film | - | IEC60115-4, FLAME PROOF | - | 2W | 350V | - | 2W | Tubular | FIXED RESISTOR | - | - | 2W | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-1SJ563E Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 56kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | - | 9mm | - | - | RoHS Compliant | - | ||
![]() ERX-1SJ4R7 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | WIRE | - | - | 350V | -55°C~235°C | Bulk | 2011 | ERX | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | - | ±350ppm/°C | 4.7Ohm | - | - | - | Metal Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 1W | 350V | AMMO PACK | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 30mm | - | 650 μm | - | Flame Proof, Safety | 2.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERX-2SJR56A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERX | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 560mOhms | - | 200°C | -55°C | Metal Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | 4mm | - | 11.9888mm | No | - | ROHS3 Compliant | - | ||
![]() ERG-3SJ331A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | 1.470008g | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 330Ohms | - | 200°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | - | 15mm | No | - | ROHS3 Compliant | - | ||
![]() ERG-2SJ333E Panasonic Electronic Components | 2728 |
| Datasheet | 13 Weeks | Tin | Through Hole | Axial, Radial Formed | WIRE | - | - | 700V | -55°C~235°C | Cut Tape (CT) | - | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | Axial | EAR99 | ±350ppm/°C | 33kOhm | - | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 2W | - | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | - | 2W | 30mm | - | 800 μm | - | Flame Proof, Safety | 4mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERG-3SJ111A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 110Ohms | - | 200°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | - | 15mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERX-3SJ2R4V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 1.470008g | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 2.4Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | - | 5.5mm | - | 15mm | No | - | RoHS Compliant | - |