- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-3SJ132A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 1.3kOhms | 200°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | 15mm | No | ROHS3 Compliant | - | ||
![]() ERG-2SJ112A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | 660.005248mg | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Radial | - | ±350ppm/°C | 1.1kOhms | 235°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | 4mm | 11.9888mm | - | ROHS3 Compliant | - | ||
![]() ERX-3SJ2R2A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | 1.470008g | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERX | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 2.2Ohms | 200°C | -55°C | Metal Film | 3W | - | - | 3W | 350V | - | 3W | - | - | Not | - | - | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | 15mm | No | ROHS3 Compliant | Contains Lead | ||
![]() ERG-3SJ103V Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Axial | WIRE | - | 1.470008g | 700V | -55°C~235°C | Cut Tape (CT) | 2014 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 10kOhm | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 3W | - | AMMO PACK | 3W | Tubular | FIXED RESISTOR | Not | - | 3W | 38mm | - | 800 μm | - | Flame Proof, Safety | 5.5mm | - | No | ROHS3 Compliant | - | ||
![]() ERG2SJ433V Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 43kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | 350V | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | - | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-2FJS470E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | - | 350 ppm/°C | 47Ohm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ511E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 350 ppm/°C | 510Ohm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-2FJS223E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 22kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-1FJS122E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.2kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 800 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-3SJ391V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 1.470008g | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 390Ohm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-3FJS512E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | - | - | 1.470008g | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Radial | - | 300 ppm/°C | 5.1kOhm | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-3FJS752E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 7.5kOhm | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ431V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 430Ohm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG1FJS821E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | WIRE | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 820Ohm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 800 μm | - | - | 2.8mm | 9mm | - | RoHS Compliant | - | ||
![]() ERG-3SJ434V Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 430kOhm | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-3SJ473V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 1.470008g | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 47kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ243V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | - | 2012 | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 24kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | - | 12mm | - | RoHS Compliant | - | ||
![]() ERG-3SJ563V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 56kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | - | - | - | 15mm | - | RoHS Compliant | - | ||
![]() ERG-2SJ751E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 750Ohm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-2FJS153E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 15kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | - | 12mm | - | RoHS Compliant | - |